Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$69.04
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$69.04
|
-
|
Buy Now |
Hermetically Sealed | Yes |
---|---|
Insulation Material | Glass/Silicone |
Shell Material | Tin over Copper |
Shell Plating Material | Tin |
Number of Positions | 12 |
Number of Power Positions | 12 |
Preloaded | Yes |
Contact Type | Pin |
Contact Current Rating (Max) | 7.5A |
Contact Layout Arrangement | 12 – 12 |
Wire Size | .2 – .52mm², 24 – 20AWG |
Alignment Keyed | Clocking |
Connector Mounting Type | Panel |
Mating Retention | With |
Polarization Code | N |
嵌合調整のタイプ | Keyed |
Circuit Application | Power |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Shielded | Yes |
Connector Style | Receptacle |
Sealable | Yes |
Shell Type | Solder Mount Receptacle |
Connector System | Wire-to-Panel |
Shell Size | 12 |
Operating Temperature Range | -65 – 200°C, -85 – 392°F |
Circular Connector Bayonet Coupling Hermetic Receptacle 12 Position Pin Contact Panel Mount Solder | Avnet America |
Where can I find additional details, specifications and documents for a DL61H-12-12PN?
Additional datasheets, footprints and schematics for DL61H-12-12PN are listed on our Part Details page. You can also find images and similar parts to DL61H-12-12PN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DL61H-12-12PN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DL61H-12-12PN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DL61H-12-12PN fall under?
The DL61H-12-12PN is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to DL61H-12-12PN when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DL61H-12-12PN you can contact the distributor directly for product support, shipping queries etc.
Is the DL61H-12-12PN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DL61H-12-12PN have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for DL61H-12-12PN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DL61H-12-12PN often in real-time on the comparison pages.
What if I can't find stock of DL61H-12-12PN?
You can fill out our help required form which you can use to request a quote for DL61H-12-12PN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.