Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$80.61
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$80.61
|
-
|
Buy Now |
Shell Plating Material | Tin |
---|---|
Insulation Material | Glass/Silicone |
Shell Material | Stainless Steel |
Hermetically Sealed | Yes |
Number of Positions | 3 |
Preloaded | Yes |
Number of Power Positions | 3 |
Contact Type | Pin |
Contact Current Rating (Max) | 7.5A |
Contact Layout Arrangement | 8 – 33 |
Wire Size | 24 – 20AWG, .2 – .52mm² |
Centerline (Pitch) | 1.651mm, .065in |
Alignment Keyed | Clocking |
Polarization Code | N |
嵌合調整のタイプ | Keyed |
Connector Mounting Type | Panel |
Mating Retention | With |
Circuit Application | Power |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Connector |
Shielded | Yes |
Connector System | Wire-to-Panel |
Sealable | Yes |
Shell Type | Square Flange |
Shell Size | 8 |
Connector Style | Receptacle |
Operating Temperature Range | -65 – 200°C, -85 – 392°F |
Circular Connector Bayonet Coupling Hermetic Receptacle 3 Position Pin Contact Flange Mount Solder | Avnet America |
Where can I find additional details, specifications and documents for a DL60H-8-3PN?
Additional datasheets, footprints and schematics for DL60H-8-3PN are listed on our Part Details page. You can also find images and similar parts to DL60H-8-3PN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DL60H-8-3PN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DL60H-8-3PN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DL60H-8-3PN fall under?
The DL60H-8-3PN is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to DL60H-8-3PN when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DL60H-8-3PN you can contact the distributor directly for product support, shipping queries etc.
Is the DL60H-8-3PN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DL60H-8-3PN have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for DL60H-8-3PN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DL60H-8-3PN often in real-time on the comparison pages.
What if I can't find stock of DL60H-8-3PN?
You can fill out our help required form which you can use to request a quote for DL60H-8-3PN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.