Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Power | 40W |
---|---|
Lamp Base Type | 2G11 |
Luminous Flux | 3500lm |
Average Bulb Life | 20000h |
CFL Lamp Shape | Single Twin Tube |
Colour Temperature Typ | 4000K |
Light Colour | Cool White |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Bulb Diameter | 17.5mm |
Colour | Cool White |
External Diameter | 17.5mm |
External Length / Height | 533mm |
Length | 533mm |
Luminous Flux Typ | 3500lm |
No. of Pins | 4Pins |
Power Rating | 40W |
Supply Voltage | 126V |
LAMP, DULUX, L, CW, 40W | element14 |
Where can I find additional details, specifications and documents for a DL4084?
Additional datasheets, footprints and schematics for DL4084 are listed on our Part Details page. You can also find images and similar parts to DL4084 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DL4084 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DL4084 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DL4084 fall under?
The DL4084 is listed under Electrical & Lighting > Light Bulbs & Tubes > Compact Fluorescent Light Bulbs - CFL.
Can I view similar or alternative parts?
You can view similar parts to DL4084 when available in the Compact Fluorescent Light Bulbs - CFL range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DL4084 you can contact the distributor directly for product support, shipping queries etc.
Is the DL4084 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DL4084 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for DL4084.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DL4084 often in real-time on the comparison pages.
What if I can't find stock of DL4084?
You can fill out our help required form which you can use to request a quote for DL4084 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.