Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | - |
---|---|
Supply Voltage Max | 400V |
No. of Phases | Three Phase |
Power Rating | 7.5kW |
Current Rating | 15A |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Motor Starter, 3-Ph, 15A, 400V | Newark Electronics |
MOTOR STARTER, 3-PH, 15A, 400V | element14 |
Where can I find additional details, specifications and documents for a DL407P?
Additional datasheets, footprints and schematics for DL407P are listed on our Part Details page. You can also find images and similar parts to DL407P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DL407P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DL407P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DL407P fall under?
The DL407P is listed under Electrical & Lighting > Industrial Automation & Control Gear > Motor Starters & Controllers.
Can I view similar or alternative parts?
You can view similar parts to DL407P when available in the Motor Starters & Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DL407P you can contact the distributor directly for product support, shipping queries etc.
Is the DL407P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DL407P have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for DL407P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DL407P often in real-time on the comparison pages.
What if I can't find stock of DL407P?
You can fill out our help required form which you can use to request a quote for DL407P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.