Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$91.89
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$159.27
|
47
in stock
|
Buy Now | |
Newark Electronics
from US$91.89
|
47
in stock
|
Buy Now | |
element14
from US$143.36
|
47
in stock
|
Buy Now | |
Rapid Electronics
from US$126.33
|
12
in stock
|
Buy Now | |
Chip One Stop
from US$117.00
|
12
in stock
|
Buy Now | |
Avnet America
from US$124.52
|
-
|
Buy Now | |
RS Americas
from US$131.94
|
-
|
Buy Now |
Accessory Type | Junction Shell Kit |
---|---|
For Use With | DL3 ZIF Connector |
Connector Shell Size | - |
Cable Exit Angle | 90° 180° |
Connector Body Material | Thermoplastic Body |
Product Range | - |
Connector Backshell, 15.9mm Max Cable Entry, Junction Shell Kit, DL3 ZIF Connector, 90°, 180° | Avnet America |
Where can I find additional details, specifications and documents for a DL3-3-J/S?
Additional datasheets, footprints and schematics for DL3-3-J/S are listed on our Part Details page. You can also find images and similar parts to DL3-3-J/S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DL3-3-J/S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DL3-3-J/S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DL3-3-J/S fall under?
The DL3-3-J/S is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to DL3-3-J/S when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DL3-3-J/S you can contact the distributor directly for product support, shipping queries etc.
Is the DL3-3-J/S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DL3-3-J/S have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for DL3-3-J/S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DL3-3-J/S often in real-time on the comparison pages.
What if I can't find stock of DL3-3-J/S?
You can fill out our help required form which you can use to request a quote for DL3-3-J/S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.