Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Tweezer Type | Precision |
---|---|
Tweezer Tip Type / Style | Straight, Pointed |
Overall Length | 4.75" |
Tweezer Body Material | Stainless Steel |
Tweezer Tip Material | Stainless Steel |
Length | 4.72" |
RoHS Compliant | NA |
Precision Tweezer, 4.75In | Newark Electronics |
Where can I find additional details, specifications and documents for a DL-258SA?
Additional datasheets, footprints and schematics for DL-258SA are listed on our Part Details page. You can also find images and similar parts to DL-258SA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DL-258SA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DL-258SA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DL-258SA fall under?
The DL-258SA is listed under Tools & Production Supplies > Tools - Hand & Workholding > Tweezers.
Can I view similar or alternative parts?
You can view similar parts to DL-258SA when available in the Tweezers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DL-258SA you can contact the distributor directly for product support, shipping queries etc.
Is the DL-258SA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DL-258SA have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for DL-258SA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DL-258SA often in real-time on the comparison pages.
What if I can't find stock of DL-258SA?
You can fill out our help required form which you can use to request a quote for DL-258SA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.