Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Voltage | 6.2V |
---|---|
Battery Size Code | 2CR5 |
Battery Technology | Lithium Manganese Dioxide |
Battery Capacity | 1.4Ah |
Battery Terminals | Flat Recessed |
External Diameter | - |
External Height | 45mm |
External Width | 34mm |
External Depth | 17mm |
Weight | 31g |
Battery IEC Code | 2CR5 |
Battery NEDA Code | 5032LC |
Product Range | - |
SVHC | 1 2-dimethoxyethane ethylene glycol dimethyl ether (EGDME) (15-Jun-2015) |
Depth | 17mm |
External Length / Height | 45mm |
Height | 45mm |
Operating Temperature Max | 60°C |
Operating Temperature Min | -30°C |
Output Voltage | 6V |
Pack Quantity | 1 |
Duracell Primary Battery, 6V, 2CR5, Lithium | Distrelec |
BATTERY, PHOTO LITHIUM, 6V, PK1 | Farnell |
Where can I find additional details, specifications and documents for a DL245?
Additional datasheets, footprints and schematics for DL245 are listed on our Part Details page. You can also find images and similar parts to DL245 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DL245 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DL245 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DL245 fall under?
The DL245 is listed under Electrical & Lighting > Batteries & Power Supplies > Batteries.
Can I view similar or alternative parts?
You can view similar parts to DL245 when available in the Batteries range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DL245 you can contact the distributor directly for product support, shipping queries etc.
Is the DL245 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DL245 have stock available?
Authorised distributors including Distrelec and Farnell have stock available or on a lead time for DL245.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DL245 often in real-time on the comparison pages.
What if I can't find stock of DL245?
You can fill out our help required form which you can use to request a quote for DL245 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.