Status: | Unknown |
---|---|
Series: | DL Series |
RoHS: | Unknown |
Accessory Type | Junction Shell Kit |
---|---|
For Use With | DL2 ZIF Connector |
Connector Shell Size | - |
Cable Exit Angle | 90° 180° |
Connector Body Material | Thermoplastic Body |
Product Range | DL Series |
Backshell with ZIF Connectors ST/RA Plastic | Avnet America |
Where can I find additional details, specifications and documents for a DL2-2J/S?
Additional datasheets, footprints and schematics for DL2-2J/S are listed on our Part Details page. You can also find images and similar parts to DL2-2J/S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DL2-2J/S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DL2-2J/S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DL2-2J/S fall under?
The DL2-2J/S is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to DL2-2J/S when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DL2-2J/S you can contact the distributor directly for product support, shipping queries etc.
Is the DL2-2J/S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DL2-2J/S have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for DL2-2J/S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DL2-2J/S often in real-time on the comparison pages.
What if I can't find stock of DL2-2J/S?
You can fill out our help required form which you can use to request a quote for DL2-2J/S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.