Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Voltage | 6V |
---|---|
Battery Size Code | CR-P2 |
Battery Technology | Lithium Manganese Dioxide |
Battery Terminals | Flat Recessed |
External Height | 36mm |
RoHS Compliant | NA |
Lithium Battery, Electronic Battery, 6V - | Carlton-Bates |
Battery, Lithium Manganese Dioxide, 6V, Cr-P2 | Newark Electronics |
Where can I find additional details, specifications and documents for a DL223ABPK?
Additional datasheets, footprints and schematics for DL223ABPK are listed on our Part Details page. You can also find images and similar parts to DL223ABPK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DL223ABPK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DL223ABPK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DL223ABPK fall under?
The DL223ABPK is listed under Batteries & Chargers > Batteries - Non-Rechargeable.
Can I view similar or alternative parts?
You can view similar parts to DL223ABPK when available in the Batteries - Non-Rechargeable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DL223ABPK you can contact the distributor directly for product support, shipping queries etc.
Is the DL223ABPK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DL223ABPK have stock available?
Authorised distributors including Carlton-Bates and Newark Electronics have stock available or on a lead time for DL223ABPK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DL223ABPK often in real-time on the comparison pages.
What if I can't find stock of DL223ABPK?
You can fill out our help required form which you can use to request a quote for DL223ABPK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.