Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Power | 18W |
---|---|
Lamp Base Type | 2G11 |
Luminous Flux | 1200lm |
Average Bulb Life | 12000h |
CFL Lamp Shape | Single Twin Tube |
Colour Temperature Typ | 2700K |
Light Colour | White |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Bulb Diameter | 17.5mm |
Colour | Interna |
External Diameter | 17.5mm |
External Length / Height | 217mm |
Height | 217mm |
Length | 217mm |
Luminous Flux Typ | 1200lm |
No. of Pins | 4Pins |
Power Rating | 18W |
Supply Voltage | 58V |
Lamp, Dulux, L, I, 18W | Newark Electronics |
LAMP, DULUX, L, I, 18W | element14 |
Where can I find additional details, specifications and documents for a DL1882?
Additional datasheets, footprints and schematics for DL1882 are listed on our Part Details page. You can also find images and similar parts to DL1882 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DL1882 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DL1882 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DL1882 fall under?
The DL1882 is listed under Electrical & Lighting > Light Bulbs & Tubes > Compact Fluorescent Light Bulbs - CFL.
Can I view similar or alternative parts?
You can view similar parts to DL1882 when available in the Compact Fluorescent Light Bulbs - CFL range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DL1882 you can contact the distributor directly for product support, shipping queries etc.
Is the DL1882 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DL1882 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for DL1882.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DL1882 often in real-time on the comparison pages.
What if I can't find stock of DL1882?
You can fill out our help required form which you can use to request a quote for DL1882 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.