Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Wireless Communication |
---|---|
Silicon Manufacturer | Silicon Laboratories |
Silicon Core Number | WF111 Module |
Application Sub Type | WiFi |
Kit Contents | Development Kit WF111 Module Programming Cable Documentation |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Development Kit, Wifi | Newark Electronics |
DEVELOPMENT KIT, WIFI | element14 |
Where can I find additional details, specifications and documents for a DKWF111?
Additional datasheets, footprints and schematics for DKWF111 are listed on our Part Details page. You can also find images and similar parts to DKWF111 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DKWF111 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DKWF111 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DKWF111 fall under?
The DKWF111 is listed under Silicon Labs Parts.
Can I view similar or alternative parts?
You can view similar parts to DKWF111 when available in the Silicon Labs Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DKWF111 you can contact the distributor directly for product support, shipping queries etc.
Is the DKWF111 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DKWF111 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for DKWF111.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DKWF111 often in real-time on the comparison pages.
What if I can't find stock of DKWF111?
You can fill out our help required form which you can use to request a quote for DKWF111 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.