DKF103N3 Sensors by Amphenol

Glass encapsulated, 10K3% @ 25C / Bulk

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.45

Distributor Stock
Logo for Newark
Newark
from US$0.88
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.45
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.92
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.71
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now

Alternative Descriptions

Glass Encapsulated, 10K 3% @ 25 C/Bulk |Amphenol Advanced Sensors DKF103N3 | Newark Electronics
Thermistor NTC 10000Ohm 3% 2-Pin DO-35 Loose | Avnet America
Sensor, Glass Encapsulated, 10K 3% @ 25C | Amphenol Advanced Sensors DKF103N3 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DKF103N3?

Additional datasheets, footprints and schematics for DKF103N3 are listed on our Part Details page. You can also find images and similar parts to DKF103N3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DKF103N3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DKF103N3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DKF103N3 fall under?

The DKF103N3 is listed under Sensors & Transducers > Sensors > More Sensors.

Can I view similar or alternative parts?

You can view similar parts to DKF103N3 when available in the More Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DKF103N3 you can contact the distributor directly for product support, shipping queries etc.

Is the DKF103N3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DKF103N3 have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas, TTI Europe and Avnet Asia have stock available or on a lead time for DKF103N3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DKF103N3 often in real-time on the comparison pages.

What if I can't find stock of DKF103N3?

You can fill out our help required form which you can use to request a quote for DKF103N3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay