Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$279.92
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$279.92
|
No stock
|
Buy Now |
Silicon Manufacturer | ST-Ericsson |
---|---|
No. of Bits | 32bit |
Silicon Family Name | NovaThor SoC |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-A9 |
Silicon Core Number | A9500 |
Kit Contents | Dev Kit DK9500SNO10-STA |
Product Range | - |
Features | Standard ver Open Prototyping Embedded Designs and Applications for Android/Ubuntu |
MOBILE, SOFTWARE DEV KIT | Farnell |
Where can I find additional details, specifications and documents for a DK9500SNO10-STA?
Additional datasheets, footprints and schematics for DK9500SNO10-STA are listed on our Part Details page. You can also find images and similar parts to DK9500SNO10-STA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DK9500SNO10-STA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DK9500SNO10-STA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DK9500SNO10-STA fall under?
The DK9500SNO10-STA is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories.
Can I view similar or alternative parts?
You can view similar parts to DK9500SNO10-STA when available in the Embedded Development Kits & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DK9500SNO10-STA you can contact the distributor directly for product support, shipping queries etc.
Is the DK9500SNO10-STA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DK9500SNO10-STA have stock available?
Authorised distributors including Farnell have stock available or on a lead time for DK9500SNO10-STA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DK9500SNO10-STA often in real-time on the comparison pages.
What if I can't find stock of DK9500SNO10-STA?
You can fill out our help required form which you can use to request a quote for DK9500SNO10-STA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.