Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.82
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.69
|
14
in stock
|
Buy Now | |
Chip One Stop
from US$9.56
|
25
in stock
|
Buy Now | |
RS Americas
from US$8.27
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$7.24
|
-
|
Buy Now | |
Future Electronics
from US$7.01
|
-
|
Buy Now | |
Avnet America
from US$5.82
|
-
|
Buy Now | |
element14
from US$7.29
|
-
|
Buy Now | |
TTI Europe
from US$6.70
|
-
|
Buy Now | |
Farnell
from US$8.67
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Operating Function | Single side stable |
---|---|
Rated Coil Voltage | 5 V DC |
Contact Arrangement | 2 Form A |
Protective Construction | Sealed |
Terminal Type | PC board terminal |
Accessories | Sockets are available. |
Packing Quantity; Inner Carton (Pcs.) | 50 |
Packing Quantity; Outer Carton (Pcs.) | 500 |
Operate Voltage (@20oC) | Max. 70% V of rated coil voltage (Initial) |
Release Voltage (at20°C) | Min. 10% V of rated coil voltage (Initial) |
Rated Operating Current [±10%] (at 20°C) | 40.0 mA |
Resistance [±10%] (at 20°C) | 125 Ω |
Rated Operating Power | 200 mW |
Max. Allowable Voltage (at 20°C 68°F) | 130% V of rated coil voltage |
Contact Shape | Single |
Contact Resistance (Initial) | Max. 30 mΩ (by voltage drop 6 V DC 1 A) |
Contact Material | Au-flashed AgNi type |
Contact Rating (Resistive Load) | 8 A 250 V AC, 8 A 30 V DC |
Max. Switching Power (Resistive Load) | 2,500 VA (AC), 300 W (DC) |
Max. Switching Voltage | 250 V AC, 125 V DC (0.2 A) |
Max. Switching Current | 8 A (AC, DC) |
Min. Switching Load (Reference Value) | 10 mA 5 V DC |
Insulation Resistance (Initial) | Min. 1,000 MΩ (at 500 V DC, Measured portion is the same as the case of dielectric strength.) |
Dielectric Strength (Initial): Between Open Contacts | 1,000 Vrms for 1 min (detection current: 10 mA) |
Dielectric Strength (Initial): Between Contact and Coil | 4,000 Vrms for 1 min (detection current: 10 mA) |
Surge Withstand Voltage (Initial): Between Contact and Coil | 10,000 V |
Operate Time (Initial) (At 20oC) | Max. 10 ms at rated coil voltage (without bounce) |
Release Time (Initial) (at 20°C) | Max. 8 ms at rated coil voltage (without bounce, without diode) |
Hock Resistance (Functional) | 98 m/s2 (half-sine shock pulse: 11 ms, detection time: 10 µs) |
Hock Resistance (Destructive) | 980 m/s2 (half-sine shock pulse: 6 ms) |
Vibration Resistance (Functional) | 10 to 55 Hz (at double amplitude of 1.5 mm, detection time: 10 µs) |
Vibration Resistance (Destructive) | 10 to 55 Hz (at double amplitude of 3 mm) |
Mechanical Life | Min. 50x106 ope. (switching frequency: at 300 times/min) |
Conditions | Ambient temperature: -40 to +65°C Humidity: 5 to 85% RH (Avoid icing and condensation) |
Weight (Typ.) | Approx. 6 g |
Resistive Load | [switching frequency: 20 times/min] Min. 100x103 ope. 8 A 250 V AC Min. 100x103 ope. 8 A 30 V DC |
Dielectric Strength (Initial): Between Contact Sets | 4,000 Vrms for 1 min (detection current: 10 mA) |
Relay,Power,DPST-NO,8A,5DC,250AC,PCB | RS |
Relay, Miniature, 8 A (Max.) (Switching), 250 VAC/30 VDC (Max.) (Switching) | Panasonic Electronic Components DK2A-5V | RS Americas |
Relay, Dpst-No, 250Vac, 30Vdc, 8A | Newark Electronics |
DK Series 8 A DPDT 5 VDC Through Hole Miniature Single Side Stable Power Relay | Future Electronics |
Electromechanical Relay DPST-NO 8A 5VDC 125Ohm Through Hole | Avnet America |
RELAY, DPST-NO, 250VAC, 30VDC, 8A | element14 |
POWER RELAY DPST 8A 5V | TTI Europe |
Power Relay, 5 VDC, PC Board8 A, 2A DPST-NOSingle side stable, Sealed | Relay Specialties |
Where can I find additional details, specifications and documents for a DK2A-5V?
Additional datasheets, footprints and schematics for DK2A-5V are listed on our Part Details page. You can also find images and similar parts to DK2A-5V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DK2A-5V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DK2A-5V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DK2A-5V fall under?
The DK2A-5V is listed under Relays & Contactors > Mechanical Power Relays (2A or More) > General Power Relays > DK Series Relays.
Can I view similar or alternative parts?
You can view similar parts to DK2A-5V when available in the DK Series Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DK2A-5V you can contact the distributor directly for product support, shipping queries etc.
Is the DK2A-5V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DK2A-5V have stock available?
Authorised distributors including Chip One Stop, RS, RS Americas, Newark Electronics and Future Electronics have stock available or on a lead time for DK2A-5V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DK2A-5V often in real-time on the comparison pages.
What if I can't find stock of DK2A-5V?
You can fill out our help required form which you can use to request a quote for DK2A-5V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.