Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.85
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.19
|
466
in stock
|
Buy Now | |
Future Electronics
from US$6.42
|
730
in stock
|
Buy Now | |
TTI Europe
from US$6.03
|
550
in stock
|
Buy Now | |
Newark Electronics
from US$6.79
|
466
in stock
|
Buy Now | |
element14
from US$7.42
|
466
in stock
|
Buy Now | |
RS
from US$11.29
|
39
in stock
|
Buy Now | |
Chip One Stop
from US$6.60
|
3
in stock
|
Buy Now | |
Avnet America
from US$5.85
|
-
|
Buy Now | |
RS Americas
from US$8.31
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Operating Function | Single side stable |
---|---|
Rated Coil Voltage | 24 V DC |
Contact Arrangement | 2 Form A |
Protective Construction | Sealed |
Terminal Type | PC board terminal |
Accessories | Sockets are available. |
Packing Quantity; Inner Carton (Pcs.) | 50 |
Packing Quantity; Outer Carton (Pcs.) | 500 |
Operate Voltage (@20oC) | Max. 70% V of rated coil voltage (Initial) |
Release Voltage (at20°C) | Min. 10% V of rated coil voltage (Initial) |
Rated Operating Current [±10%] (at 20°C) | 8.3 mA |
Resistance [±10%] (at 20°C) | 2,880 Ω |
Rated Operating Power | 200 mW |
Max. Allowable Voltage (at 20°C 68°F) | 130% V of rated coil voltage |
Contact Shape | Single |
Contact Resistance (Initial) | Max. 30 mΩ (by voltage drop 6 V DC 1 A) |
Contact Material | Au-flashed AgNi type |
Contact Rating (Resistive Load) | 8 A 250 V AC, 8 A 30 V DC |
Max. Switching Power (Resistive Load) | 2,500 VA (AC), 300 W (DC) |
Max. Switching Voltage | 250 V AC, 125 V DC (0.2 A) |
Max. Switching Current | 8 A (AC, DC) |
Min. Switching Load (Reference Value) | 10 mA 5 V DC |
Insulation Resistance (Initial) | Min. 1,000 MΩ (at 500 V DC, Measured portion is the same as the case of dielectric strength.) |
Dielectric Strength (Initial): Between Open Contacts | 1,000 Vrms for 1 min (detection current: 10 mA) |
Dielectric Strength (Initial): Between Contact and Coil | 4,000 Vrms for 1 min (detection current: 10 mA) |
Surge Withstand Voltage (Initial): Between Contact and Coil | 10,000 V |
Operate Time (Initial) (At 20oC) | Max. 10 ms at rated coil voltage (without bounce) |
Release Time (Initial) (at 20°C) | Max. 8 ms at rated coil voltage (without bounce, without diode) |
Hock Resistance (Functional) | 98 m/s2 (half-sine shock pulse: 11 ms, detection time: 10 µs) |
Hock Resistance (Destructive) | 980 m/s2 (half-sine shock pulse: 6 ms) |
Vibration Resistance (Functional) | 10 to 55 Hz (at double amplitude of 1.5 mm, detection time: 10 µs) |
Vibration Resistance (Destructive) | 10 to 55 Hz (at double amplitude of 3 mm) |
Mechanical Life | Min. 50x106 ope. (switching frequency: at 300 times/min) |
Conditions | Ambient temperature: -40 to +65°C Humidity: 5 to 85% RH (Avoid icing and condensation) |
Weight (Typ.) | Approx. 6 g |
Resistive Load | [switching frequency: 20 times/min] Min. 100x103 ope. 8 A 250 V AC Min. 100x103 ope. 8 A 30 V DC |
Dielectric Strength (Initial): Between Contact Sets | 4,000 Vrms for 1 min (detection current: 10 mA) |
DK Series 8 A DPST 24 VDC Through Hole Miniature Single Side Stable Power Relay | Future Electronics |
POWER RELAY DPST 8A 24V | TTI Europe |
General Purpose Relay, Dk Series, Power, Non Latching, Dpst-No, 24 Vdc, 8 A Rohs Compliant: Yes |Panasonic DK2A-24V | Newark Electronics |
RELAY, DPST-NO, 250VAC, 30VDC, 8A | element14 |
Power-Relay, 2-Form-A, Single side stabl | RS |
Electromechanical Relay DPST-NO 8A 24VDC 2.88KOhm Through Hole | Avnet America |
DPST-NO Through Hole Relay, 8 A, 24V dc | Panasonic Electronic Components DK2A-24V | RS Americas |
Power Relay, 24 VDC, PC Board8 A, 2A DPST-NOSingle side stable, Sealed | Relay Specialties |
Where can I find additional details, specifications and documents for a DK2A-24V?
Additional datasheets, footprints and schematics for DK2A-24V are listed on our Part Details page. You can also find images and similar parts to DK2A-24V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DK2A-24V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DK2A-24V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DK2A-24V fall under?
The DK2A-24V is listed under Relays & Contactors > Mechanical Power Relays (2A or More) > General Power Relays > DK Series Relays.
Can I view similar or alternative parts?
You can view similar parts to DK2A-24V when available in the DK Series Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DK2A-24V you can contact the distributor directly for product support, shipping queries etc.
Is the DK2A-24V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DK2A-24V have stock available?
Authorised distributors including Future Electronics, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for DK2A-24V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DK2A-24V often in real-time on the comparison pages.
What if I can't find stock of DK2A-24V?
You can fill out our help required form which you can use to request a quote for DK2A-24V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.