Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.85
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.88
|
No stock
|
Buy Now | |
Future Electronics
from US$6.89
|
909
in stock
|
Buy Now | |
RS Americas
from US$8.31
|
800
in stock
|
Buy Now | |
Newark Electronics
from US$7.24
|
129
in stock
|
Buy Now | |
element14
from US$7.46
|
129
in stock
|
Buy Now | |
Farnell
from US$8.48
|
129
in stock
|
Buy Now | |
Distrelec
from US$7.95
|
36
in stock
|
Buy Now | |
Avnet Abacus
-
|
800
in stock
|
Buy Now | |
Avnet America
from US$5.85
|
-
|
Buy Now | |
TTI Europe
from US$6.53
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Operating Function | Single side stable |
---|---|
Rated Coil Voltage | 12 V DC |
Contact Arrangement | 2 Form A |
Protective Construction | Sealed |
Terminal Type | PC board terminal |
Accessories | Sockets are available. |
Packing Quantity; Inner Carton (Pcs.) | 50 |
Packing Quantity; Outer Carton (Pcs.) | 500 |
Operate Voltage (@20oC) | Max. 70% V of rated coil voltage (Initial) |
Release Voltage (at20°C) | Min. 10% V of rated coil voltage (Initial) |
Rated Operating Current [±10%] (at 20°C) | 16.6 mA |
Resistance [±10%] (at 20°C) | 720 Ω |
Rated Operating Power | 200 mW |
Max. Allowable Voltage (at 20°C 68°F) | 130% V of rated coil voltage |
Contact Shape | Single |
Contact Resistance (Initial) | Max. 30 mΩ (by voltage drop 6 V DC 1 A) |
Contact Material | Au-flashed AgNi type |
Contact Rating (Resistive Load) | 8 A 250 V AC, 8 A 30 V DC |
Max. Switching Power (Resistive Load) | 2,500 VA (AC), 300 W (DC) |
Max. Switching Voltage | 250 V AC, 125 V DC (0.2 A) |
Max. Switching Current | 8 A (AC, DC) |
Min. Switching Load (Reference Value) | 10 mA 5 V DC |
Insulation Resistance (Initial) | Min. 1,000 MΩ (at 500 V DC, Measured portion is the same as the case of dielectric strength.) |
Dielectric Strength (Initial): Between Open Contacts | 1,000 Vrms for 1 min (detection current: 10 mA) |
Dielectric Strength (Initial): Between Contact and Coil | 4,000 Vrms for 1 min (detection current: 10 mA) |
Surge Withstand Voltage (Initial): Between Contact and Coil | 10,000 V |
Operate Time (Initial) (At 20oC) | Max. 10 ms at rated coil voltage (without bounce) |
Release Time (Initial) (at 20°C) | Max. 8 ms at rated coil voltage (without bounce, without diode) |
Hock Resistance (Functional) | 98 m/s2 (half-sine shock pulse: 11 ms, detection time: 10 µs) |
Hock Resistance (Destructive) | 980 m/s2 (half-sine shock pulse: 6 ms) |
Vibration Resistance (Functional) | 10 to 55 Hz (at double amplitude of 1.5 mm, detection time: 10 µs) |
Vibration Resistance (Destructive) | 10 to 55 Hz (at double amplitude of 3 mm) |
Mechanical Life | Min. 50x106 ope. (switching frequency: at 300 times/min) |
Conditions | Ambient temperature: -40 to +65°C Humidity: 5 to 85% RH (Avoid icing and condensation) |
Weight (Typ.) | Approx. 6 g |
Resistive Load | [switching frequency: 20 times/min] Min. 100x103 ope. 8 A 250 V AC Min. 100x103 ope. 8 A 30 V DC |
Dielectric Strength (Initial): Between Contact Sets | 4,000 Vrms for 1 min (detection current: 10 mA) |
DK Series 8 A DPST 12 VDC Through Hole Miniature Single Side Stable Power Relay | Future Electronics |
Relay, Miniature, 8 A (Max.) (Switching), 250 VAC/30 VDC (Max.) (Switching) | Panasonic Electronic Components DK2A-12V | RS Americas |
Power-Relay, 2-Form-A, Single side stabl | RS |
General Purpose Relay, Dk Series, Power, Non Latching, Dpst-No, 12 Vdc, 8 A Rohs Compliant: Yes |Panasonic DK2A-12V | Newark Electronics |
RELAY, DPST-NO, 250VAC, 30VDC, 8A | element14 |
Panasonic PCB Power Relay DK 2NO 8A DC 12V 720Ohm | Distrelec |
Electromechanical Relay DPST-NO 8A 12VDC 720Ohm Through Hole | Avnet Abacus |
POWER RELAY DPST 8A 12V | TTI Europe |
Power Relay, 12 VDC, PC Board8 A, 2A DPST-NOSingle side stable, Sealed | Relay Specialties |
Where can I find additional details, specifications and documents for a DK2A-12V?
Additional datasheets, footprints and schematics for DK2A-12V are listed on our Part Details page. You can also find images and similar parts to DK2A-12V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DK2A-12V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DK2A-12V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DK2A-12V fall under?
The DK2A-12V is listed under Relays & Contactors > Mechanical Power Relays (2A or More) > General Power Relays > DK Series Relays.
Can I view similar or alternative parts?
You can view similar parts to DK2A-12V when available in the DK Series Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DK2A-12V you can contact the distributor directly for product support, shipping queries etc.
Is the DK2A-12V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DK2A-12V have stock available?
Authorised distributors including Future Electronics, RS Americas, RS, Newark Electronics and element14 have stock available or on a lead time for DK2A-12V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DK2A-12V often in real-time on the comparison pages.
What if I can't find stock of DK2A-12V?
You can fill out our help required form which you can use to request a quote for DK2A-12V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.