Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.86
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 5VDC |
Contact Current | 10A |
Product Range | - |
Relay Mounting | Through Hole |
Coil Type | Latching Single Coil |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | 30VDC |
Contact Material | Silver Tin Oxide |
Coil Resistance | 125ohm |
Approvals & Standards | - |
SVHC | No SVHC (07-Jul-2017) |
Coil Current | 20mA |
Coil Voltage VDC Nom | 5V |
Contact Current Max | 10A |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | 30V |
External Depth | 20mm |
External Height | 10mm |
External Width | 12.5mm |
Nom Operating Power | 100mW |
Relay Type | Power |
PANASONIC EW/AROMAT POWER RELA | Relay Specialties |
MATDK1A-L-5V-F | Avnet America |
DK Series 10A SPST 5 VDC Through Hole Miniature Single Coil Latching Power Relay | Future Electronics |
Industrial Power RelayDK Relay, 1FormA, 1-coil latching | Panasonic Electronic Components DK1A-L-5V-F | RS Americas |
POWER RELAY SPST 10A 5V | TTI Europe |
RELAY, SPST-NO, 250VAC, 30VDC, 10A | Farnell |
Where can I find additional details, specifications and documents for a DK1A-L-5V-F?
Additional datasheets, footprints and schematics for DK1A-L-5V-F are listed on our Part Details page. You can also find images and similar parts to DK1A-L-5V-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DK1A-L-5V-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DK1A-L-5V-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DK1A-L-5V-F fall under?
The DK1A-L-5V-F is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to DK1A-L-5V-F when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DK1A-L-5V-F you can contact the distributor directly for product support, shipping queries etc.
Is the DK1A-L-5V-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DK1A-L-5V-F have stock available?
Authorised distributors including Relay Specialties, Avnet America, Future Electronics, RS Americas and TTI Europe have stock available or on a lead time for DK1A-L-5V-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DK1A-L-5V-F often in real-time on the comparison pages.
What if I can't find stock of DK1A-L-5V-F?
You can fill out our help required form which you can use to request a quote for DK1A-L-5V-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.