Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.57
Operating Function | 2 coil latching |
---|---|
Rated Coil Voltage | 24 V DC |
Contact Arrangement | 1 Form A |
Protective Construction | Sealed |
Terminal Type | PC board terminal |
Accessories | Sockets are available. |
Packing Quantity; Inner Carton (Pcs.) | 50 |
Packing Quantity; Outer Carton (Pcs.) | 500 |
Rated Operating Current [±10%] (at 20°C) | Set coil: 8.3 mA Reset coil: 8.3 mA |
Resistance [±10%] (at 20°C) | Set coil: 2,880 Ω Reset coil: 2,880 Ω |
Rated Operating Power | 200 mW |
Max. Allowable Voltage (at 20°C 68°F) | 130% V of rated coil voltage |
Contact Shape | Single |
Contact Resistance (Initial) | Max. 30 mΩ (by voltage drop 6 V DC 1 A) |
Contact Material | Au-flashed AgSnO2 type |
Contact Rating (Resistive Load) | 10 A 250 V AC, 10 A 30 V DC |
Max. Switching Power (Resistive Load) | 2,500 VA (AC), 300 W (DC) |
Max. Switching Voltage | 250 V AC, 125 V DC (0.2 A) |
Max. Switching Current | 10 A (AC, DC) |
Min. Switching Load (Reference Value) | 10 mA 5 V DC |
Insulation Resistance (Initial) | Min. 1,000 MΩ (at 500 V DC, Measured portion is the same as the case of dielectric strength.) |
Dielectric Strength (Initial): Between Open Contacts | 1,000 Vrms for 1 min (detection current: 10 mA) |
Dielectric Strength (Initial): Between Contact and Coil | 4,000 Vrms for 1 min (detection current: 10 mA) |
Surge Withstand Voltage (Initial): Between Contact and Coil | 10,000 V |
Hock Resistance (Functional) | 98 m/s2 (half-sine shock pulse: 11 ms, detection time: 10 µs) |
Hock Resistance (Destructive) | 980 m/s2 (half-sine shock pulse: 6 ms) |
Vibration Resistance (Functional) | 10 to 55 Hz (at double amplitude of 1.5 mm, detection time: 10 µs) |
Vibration Resistance (Destructive) | 10 to 55 Hz (at double amplitude of 3 mm) |
Mechanical Life | Min. 50x106 ope. (switching frequency: at 300 times/min) |
Conditions | Ambient temperature: -40 to +65°C Humidity: 5 to 85% RH (Avoid icing and condensation) |
Weight (Typ.) | Approx. 5 g |
Resistive Load | [switching frequency: 20 times/min] Min. 100x103 ope. 10 A 250 V AC Min. 100x103 ope. 10 A 30 V DC |
Set Voltage | Max. 70% V of rated coil voltage (Initial) |
Reset Voltage | Max. 70% V of rated coil voltage (Initial) |
Time (Initial) (at 20°C 68°F) (Initial) | Max. 10 ms at rated coil voltage (without bounce) |
Reset Time (Initial) (at20°C 68°F) | Max. 10 ms at rated coil voltage (without bounce, without diode) |
POWER RELAY SPST 10A 24V | TTI Europe |
Power Relay, Spst-No, 24Vdc, 10A, Pcb | Newark Electronics |
DK Series 10 A SPST 24 VDC Through Hole Miniature 2 Coil Latching Power Relay | Future Electronics |
Electromechanical Relay SPST-NO 10A 24VDC 2.88KOhm Through Hole | Avnet America |
Relay | RS Americas |
RELAY, SPST-NO, 250VAC, 30VDC, 10A | Farnell |
Power Relay, 24 VDC, PC Board10 A, 1A SPST-NO2 coil latching, Sealed | Relay Specialties |
Where can I find additional details, specifications and documents for a DK1A-L2-24V-F?
Additional datasheets, footprints and schematics for DK1A-L2-24V-F are listed on our Part Details page. You can also find images and similar parts to DK1A-L2-24V-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DK1A-L2-24V-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DK1A-L2-24V-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DK1A-L2-24V-F fall under?
The DK1A-L2-24V-F is listed under Relays & Contactors > Mechanical Power Relays (2A or More) > General Power Relays > DK Series Relays.
Can I view similar or alternative parts?
You can view similar parts to DK1A-L2-24V-F when available in the DK Series Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DK1A-L2-24V-F you can contact the distributor directly for product support, shipping queries etc.
Is the DK1A-L2-24V-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DK1A-L2-24V-F have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for DK1A-L2-24V-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DK1A-L2-24V-F often in real-time on the comparison pages.
What if I can't find stock of DK1A-L2-24V-F?
You can fill out our help required form which you can use to request a quote for DK1A-L2-24V-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.