Status: | Unknown |
---|---|
Series: | DK Series |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 24VDC |
Contact Current | 10A |
Product Range | DK Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | 30VDC |
Contact Material | Silver Tin Oxide |
Coil Resistance | 2.88kohm |
Approvals & Standards | - |
SVHC | No SVHC (07-Jul-2017) |
Coil Current | 8.3mA |
Coil Voltage VDC Nom | 24V |
Contact Current AC Max | 10A |
Contact Current DC Max | 10A |
Contact Current Max | 10A |
Contact Resistance | 30mohm |
Contact Voltage AC Max | 250V |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Max | 30V |
Contact Voltage DC Nom | 30V |
DC Coil Power | 200mW |
Dielectric Strength VDC | 1000V |
External Depth | 12.5mm |
External Height | 10mm |
External Length / Height | 10mm |
External Width | 20mm |
IP / NEMA Rating | IP67 |
Insulation Resistance | 1Mohm |
Insulation Resistance Voltage | 500V |
No. of Mechanical Operations | 10 |
Nom Operating Power | 200mW |
Operating Temperature Max | 65°C |
Operating Temperature Min | -40°C |
SPNO miniature powerrelay,10A 24Vdc coil | RS |
Where can I find additional details, specifications and documents for a DK1A24F?
Additional datasheets, footprints and schematics for DK1A24F are listed on our Part Details page. You can also find images and similar parts to DK1A24F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DK1A24F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DK1A24F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DK1A24F fall under?
The DK1A24F is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to DK1A24F when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DK1A24F you can contact the distributor directly for product support, shipping queries etc.
Is the DK1A24F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DK1A24F have stock available?
Authorised distributors including RS and Farnell have stock available or on a lead time for DK1A24F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DK1A24F often in real-time on the comparison pages.
What if I can't find stock of DK1A24F?
You can fill out our help required form which you can use to request a quote for DK1A24F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.