Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Configuration | SPST-NO SPST-NC |
---|---|
Coil Voltage | 24VDC |
Contact Current | 8A |
Product Range | - |
Relay Mounting | Through Hole |
Coil Type | Latching Single Coil |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | 30VDC |
Contact Material | Silver Nickel |
Coil Resistance | 5.76kohm |
Approvals & Standards | - |
SVHC | No SVHC (07-Jul-2017) |
Coil Current | 4.1mA |
Coil Voltage VDC Nom | 24V |
Contact Current Max | 8A |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | 30V |
External Depth | 20mm |
External Height | 10mm |
External Width | 15mm |
Nom Operating Power | 100mW |
Relay Type | Power |
POWER RELAY | TTI Europe |
RELAY, 1NO, 1NC, 250VAC, 30VDC, 8A | Farnell |
Where can I find additional details, specifications and documents for a DK1A1B-L-24V?
Additional datasheets, footprints and schematics for DK1A1B-L-24V are listed on our Part Details page. You can also find images and similar parts to DK1A1B-L-24V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DK1A1B-L-24V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DK1A1B-L-24V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DK1A1B-L-24V fall under?
The DK1A1B-L-24V is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to DK1A1B-L-24V when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DK1A1B-L-24V you can contact the distributor directly for product support, shipping queries etc.
Is the DK1A1B-L-24V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DK1A1B-L-24V have stock available?
Authorised distributors including TTI Europe and Farnell have stock available or on a lead time for DK1A1B-L-24V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DK1A1B-L-24V often in real-time on the comparison pages.
What if I can't find stock of DK1A1B-L-24V?
You can fill out our help required form which you can use to request a quote for DK1A1B-L-24V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.