Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.78
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.78
|
No stock
|
Buy Now | |
Newark Electronics
from US$8.69
|
-
|
Buy Now | |
Future Electronics
from US$8.36
|
-
|
Buy Now | |
Avnet America
from US$7.01
|
-
|
Buy Now | |
RS Americas
from US$13.26
|
-
|
Buy Now | |
element14
from US$9.27
|
-
|
Buy Now | |
TTI Europe
from US$8.11
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Operating Function | 2 coil latching |
---|---|
Rated Coil Voltage | 12 V DC |
Contact Arrangement | 1 Form A 1 Form B |
Protective Construction | Sealed |
Terminal Type | PC board terminal |
Accessories | Sockets are available. |
Packing Quantity; Inner Carton (Pcs.) | 50 |
Packing Quantity; Outer Carton (Pcs.) | 500 |
Rated Operating Current [±10%] (at 20°C) | Set coil: 16.6 mA Reset coil: 16.6 mA |
Resistance [±10%] (at 20°C) | Set coil: 720 Ω Reset coil: 720 Ω |
Rated Operating Power | 200 mW |
Max. Allowable Voltage (at 20°C 68°F) | 130% V of rated coil voltage |
Contact Shape | Single |
Contact Resistance (Initial) | Max. 30 mΩ (by voltage drop 6 V DC 1 A) |
Contact Material | Au-flashed AgNi type |
Contact Rating (Resistive Load) | 8 A 250 V AC, 8 A 30 V DC |
Max. Switching Power (Resistive Load) | 2,500 VA (AC), 300 W (DC) |
Max. Switching Voltage | 250 V AC, 125 V DC (0.2 A) |
Max. Switching Current | 8 A (AC, DC) |
Min. Switching Load (Reference Value) | 10 mA 5 V DC |
Insulation Resistance (Initial) | Min. 1,000 MΩ (at 500 V DC, Measured portion is the same as the case of dielectric strength.) |
Dielectric Strength (Initial): Between Open Contacts | 1,000 Vrms for 1 min (detection current: 10 mA) |
Dielectric Strength (Initial): Between Contact and Coil | 4,000 Vrms for 1 min (detection current: 10 mA) |
Surge Withstand Voltage (Initial): Between Contact and Coil | 10,000 V |
Hock Resistance (Functional) | 98 m/s2 (half-sine shock pulse: 11 ms, detection time: 10 µs) |
Hock Resistance (Destructive) | 980 m/s2 (half-sine shock pulse: 6 ms) |
Vibration Resistance (Functional) | 10 to 55 Hz (at double amplitude of 1.5 mm, detection time: 10 µs) |
Vibration Resistance (Destructive) | 10 to 55 Hz (at double amplitude of 3 mm) |
Mechanical Life | Min. 50x106 ope. (switching frequency: at 300 times/min) |
Conditions | Ambient temperature: -40 to +65°C Humidity: 5 to 85% RH (Avoid icing and condensation) |
Weight (Typ.) | Approx. 6 g |
Resistive Load | [switching frequency: 20 times/min] Min. 100x103 ope. 8 A 250 V AC Min. 100x103 ope. 8 A 30 V DC |
Dielectric Strength (Initial): Between Contact Sets | 4,000 Vrms for 1 min (detection current: 10 mA) |
Set Voltage | Max. 70% V of rated coil voltage (Initial) |
Reset Voltage | Max. 70% V of rated coil voltage (Initial) |
Time (Initial) (at 20°C 68°F) (Initial) | Max. 10 ms at rated coil voltage (without bounce) |
Reset Time (Initial) (at20°C 68°F) | Max. 10 ms at rated coil voltage (without bounce, without diode) |
Relay, 1No, 1Nc, 250Vac, 30Vdc, 8A | Newark Electronics |
DK Series 8 A SPDT 5 VDC Through Hole Miniature 2 Coil Latching Power Relay | Future Electronics |
Electromechanical Relay SPST-NO/SPST-NC 8A 12VDC 720Ohm Through Hole | Avnet America |
Industrial Power RelayDK Relay | Panasonic Electronic Components DK1A1B-L2-12V | RS Americas |
RELAY, 1NO, 1NC, 250VAC, 30VDC, 8A | element14 |
POWER RELAY DPST 8A 12V | TTI Europe |
Power Relay, 12 VDC, PC Board8 A, 1A+1B SPST-NO+SPST-NC2 coil latching, Sealed | Relay Specialties |
Where can I find additional details, specifications and documents for a DK1A1B-L2-12V?
Additional datasheets, footprints and schematics for DK1A1B-L2-12V are listed on our Part Details page. You can also find images and similar parts to DK1A1B-L2-12V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DK1A1B-L2-12V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DK1A1B-L2-12V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DK1A1B-L2-12V fall under?
The DK1A1B-L2-12V is listed under Relays & Contactors > Mechanical Power Relays (2A or More) > General Power Relays > DK Series Relays.
Can I view similar or alternative parts?
You can view similar parts to DK1A1B-L2-12V when available in the DK Series Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DK1A1B-L2-12V you can contact the distributor directly for product support, shipping queries etc.
Is the DK1A1B-L2-12V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DK1A1B-L2-12V have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for DK1A1B-L2-12V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DK1A1B-L2-12V often in real-time on the comparison pages.
What if I can't find stock of DK1A1B-L2-12V?
You can fill out our help required form which you can use to request a quote for DK1A1B-L2-12V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.