Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0214
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0285
|
34,400
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0214
|
800
in stock
|
Buy Now | |
Distrelec
from US$11.19
|
118
in stock
|
Buy Now | |
element14
from US$20.09
|
58
in stock
|
Buy Now | |
Newark Electronics
from US$19.08
|
52
in stock
|
Buy Now | |
Farnell
from US$25.91
|
52
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$11.36
|
18
in stock
|
Buy Now |
Label Type | Identification |
---|---|
Label Dimensions | 29mm x 62mm |
Label Material | Paper |
Label Colour | Black on White |
Pack Quantity | 800 |
Product Range | - |
Colour | White |
External Length / Height | 29mm |
External Width | 62mm |
Height | 29mm |
Label Height | 29mm |
Label Size | 29 x 62mm |
Label Width | 62mm |
Legend | Blank |
Material | Thermal Paper |
Brother white address labels,29x62mm | RS |
Brother Address Labels 29 x 62, 800 PieceS | Rapid Electronics |
Brother Label Roll, Paper, 29 x 62mm, 800pcs, White | Distrelec |
LABEL, SMALL ADDRESS | element14 |
Label Printer Tape, 1.14" X 2.44 , Paper | Newark Electronics |
Label | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a DK11209?
Additional datasheets, footprints and schematics for DK11209 are listed on our Part Details page. You can also find images and similar parts to DK11209 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DK11209 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DK11209 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DK11209 fall under?
The DK11209 is listed under Computer & Office > Labelling & Marking > Labels.
Can I view similar or alternative parts?
You can view similar parts to DK11209 when available in the Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DK11209 you can contact the distributor directly for product support, shipping queries etc.
Is the DK11209 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DK11209 have stock available?
Authorised distributors including RS, Rapid Electronics, Distrelec, element14 and Newark Electronics have stock available or on a lead time for DK11209.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DK11209 often in real-time on the comparison pages.
What if I can't find stock of DK11209?
You can fill out our help required form which you can use to request a quote for DK11209 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.