Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0444
Label Type | Identification |
---|---|
Label Dimensions | 29mm x 90mm |
Label Material | Paper |
Label Colour | Black on White |
Pack Quantity | 400 |
Product Range | - |
Colour | White |
External Length / Height | 29mm |
External Width | 90mm |
Height | 29mm |
Label Height | 29mm |
Label Size | 29 x 90mm |
Label Width | 90mm |
Legend | Blank |
Material | Thermal Paper |
Brother white address labels,29x90mm | RS |
Brother Label Roll, Paper, 29 x 90mm, 400pcs, White | Distrelec |
Label, Standard Address | Newark Electronics |
LABEL, STANDARD ADDRESS | element14 |
Brother DK11201 QL-570 Labels 29 x 90mm (Reel of 400) | Rapid Electronics |
Where can I find additional details, specifications and documents for a DK11201?
Additional datasheets, footprints and schematics for DK11201 are listed on our Part Details page. You can also find images and similar parts to DK11201 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DK11201 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DK11201 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DK11201 fall under?
The DK11201 is listed under Computer & Office > Labelling & Marking > Labels.
Can I view similar or alternative parts?
You can view similar parts to DK11201 when available in the Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DK11201 you can contact the distributor directly for product support, shipping queries etc.
Is the DK11201 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DK11201 have stock available?
Authorised distributors including RS, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for DK11201.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DK11201 often in real-time on the comparison pages.
What if I can't find stock of DK11201?
You can fill out our help required form which you can use to request a quote for DK11201 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.