Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$115.81
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$115.81
|
No stock
|
Buy Now |
Silicon Manufacturer | Texas Instruments |
---|---|
No. of Bits | 32bit |
Silicon Family Name | Stellaris 9000 |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M3 |
Silicon Core Number | LM3S |
Kit Contents | DK-LM3S9D96 Development Board 8MB SDRAM Expansion Board Ethernet Ribbon & USB Cables USB Flash memory stick MicroSD Card CD |
Product Range | - |
Features | Simple Set-up Colour LCD Graphics Display 10/100 BaseT Ethernet 1MB Serial Flash Memory |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | LM3S |
Core Architecture | ARM |
Core Sub-Architecture | Cortex - M3 |
Silicon Family Name | Stellaris |
Where can I find additional details, specifications and documents for a DK-LM3S9D96?
Additional datasheets, footprints and schematics for DK-LM3S9D96 are listed on our Part Details page. You can also find images and similar parts to DK-LM3S9D96 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DK-LM3S9D96 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DK-LM3S9D96 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DK-LM3S9D96 fall under?
The DK-LM3S9D96 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories.
Can I view similar or alternative parts?
You can view similar parts to DK-LM3S9D96 when available in the Embedded Development Kits & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DK-LM3S9D96 you can contact the distributor directly for product support, shipping queries etc.
Is the DK-LM3S9D96 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DK-LM3S9D96 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for DK-LM3S9D96.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DK-LM3S9D96 often in real-time on the comparison pages.
What if I can't find stock of DK-LM3S9D96?
You can fill out our help required form which you can use to request a quote for DK-LM3S9D96 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.