Status: | Unknown |
---|---|
Series: | DJT Series MIL-DTL-38999 Series I Equivalent |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Product Range | DJT Series MIL-DTL-38999 Series I Equivalent |
---|---|
Circular Connector Shell Style | Straight Plug |
No. of Contacts | 5Contacts |
Circular Contact Type | Crimp Pin |
Coupling Style | Bayonet |
Insert Arrangement | 15-5 |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Electroless Nickel |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | B |
Service Class | Environmentally Sealed |
Approval Category | MIL-C-38999 Series I |
Circular Connector, Plug, 15-5, Cable | Newark Electronics |
Where can I find additional details, specifications and documents for a DJT16F15-5PB?
Additional datasheets, footprints and schematics for DJT16F15-5PB are listed on our Part Details page. You can also find images and similar parts to DJT16F15-5PB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DJT16F15-5PB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DJT16F15-5PB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DJT16F15-5PB fall under?
The DJT16F15-5PB is listed under Connectors > Circular Connectors & Components > Circular MIL Spec Equivalent Connectors.
Can I view similar or alternative parts?
You can view similar parts to DJT16F15-5PB when available in the Circular MIL Spec Equivalent Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DJT16F15-5PB you can contact the distributor directly for product support, shipping queries etc.
Is the DJT16F15-5PB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DJT16F15-5PB have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for DJT16F15-5PB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DJT16F15-5PB often in real-time on the comparison pages.
What if I can't find stock of DJT16F15-5PB?
You can fill out our help required form which you can use to request a quote for DJT16F15-5PB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.