Status: | Unknown |
---|---|
Series: | DJT Series |
RoHS: | Unknown |
Prices starting from US$49.42
Distributor | Stock | ||
---|---|---|---|
Newark
from US$49.42
|
No stock
|
Buy Now |
Product Range | DJT Series |
---|---|
Circular Connector Shell Style | Wall Mount Receptacle |
No. of Contacts | 37Contacts |
Circular Contact Type | Crimp Socket |
Coupling Style | Bayonet |
Insert Arrangement | 15-35 |
Connector Body Material | Aluminium Alloy Body |
Connector Body Plating | Olive Drab Chromate over Cadmium |
Contact Material | Copper Alloy |
Contact Plating | Gold |
Insert Rotation | A |
Service Class | Environmentally Sealed |
Equivalent Military Specification | MIL-DTL-38999 Series I |
SVHC | Cadmium (27-Jun-2018) |
Approval Category | MIL-C-38999 Series I |
Circular Connector, Receptacle, 37 Position, Panel | Newark Electronics |
Where can I find additional details, specifications and documents for a DJT10E15-35SA?
Additional datasheets, footprints and schematics for DJT10E15-35SA are listed on our Part Details page. You can also find images and similar parts to DJT10E15-35SA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DJT10E15-35SA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DJT10E15-35SA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DJT10E15-35SA fall under?
The DJT10E15-35SA is listed under Connectors > Circular Connectors & Components > Circular MIL Spec Equivalent Connectors.
Can I view similar or alternative parts?
You can view similar parts to DJT10E15-35SA when available in the Circular MIL Spec Equivalent Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DJT10E15-35SA you can contact the distributor directly for product support, shipping queries etc.
Is the DJT10E15-35SA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DJT10E15-35SA have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for DJT10E15-35SA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DJT10E15-35SA often in real-time on the comparison pages.
What if I can't find stock of DJT10E15-35SA?
You can fill out our help required form which you can use to request a quote for DJT10E15-35SA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.