Prices starting from US$5.20
Distributor | Starting From | Stock | ||
---|---|---|---|---|
![]() |
Texas Instruments | US$5.20 |
9,862
|
Buy Now |
Audio Control Type | Digital Audio Interface |
---|---|
Supply Voltage Range | 1.65V to 3.6V 3V to 3.6V |
Control Interface | 4 Wire Serial SPI |
Audio IC Case Style | TQFP |
No. of Pins | 48Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 4192 |
Control / Process Application | Digital Audio Interface Digital Audio Recorders and Mixing Desks Digital Audio Routers |
Line Bus Drive Receive Transceiver Type | Digital Audio |
Logic Case Style | TQFP |
Logic Function Number | 4192 |
No. of Channels | 1Channels |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 7.4mA |
Supply Voltage Max | 3.6V |
Supply Voltage Min | 3V |
Termination Type | Surface Mount Device |
Digital Audio Interface Transceiver | Texas Instruments |
Where can I find additional details, specifications and documents for a DIX4192IPFB?
Additional datasheets, footprints and schematics for DIX4192IPFB are listed on our Part Details page. You can also find images and similar parts to DIX4192IPFB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DIX4192IPFB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DIX4192IPFB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DIX4192IPFB fall under?
The DIX4192IPFB is listed under Electronic & Electrical Components > Semiconductors - ICs > Audio Control & Processing.
Can I view similar or alternative parts?
You can view similar parts to DIX4192IPFB when available in the Audio Control & Processing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DIX4192IPFB you can contact the distributor directly for product support, shipping queries etc.
Is the DIX4192IPFB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DIX4192IPFB have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for DIX4192IPFB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DIX4192IPFB often in real-time on the comparison pages.
What if I can't find stock of DIX4192IPFB?
You can fill out our help required form which you can use to request a quote for DIX4192IPFB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.