Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
No. of Contacts | 96Contacts |
Gender | Plug |
Pitch Spacing | 2.54mm |
No. of Rows | 3 Row |
Rows Loaded | a + b + c |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
Connector, Din 41612, Plug, 96P, 3Row | Newark Electronics |
CONNECTOR, DIN 41612, PLUG, 96P, 3ROW | element14 |
DIN/96P/C-HDR/A B &C/RA/2.75MMST/10PDNI/ROHS DIN 41612 Series | 3M DIN-096CPC-RR1-HM | RS Americas |
Where can I find additional details, specifications and documents for a DIN-096CPC-RR1-HM?
Additional datasheets, footprints and schematics for DIN-096CPC-RR1-HM are listed on our Part Details page. You can also find images and similar parts to DIN-096CPC-RR1-HM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DIN-096CPC-RR1-HM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DIN-096CPC-RR1-HM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DIN-096CPC-RR1-HM fall under?
The DIN-096CPC-RR1-HM is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to DIN-096CPC-RR1-HM when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DIN-096CPC-RR1-HM you can contact the distributor directly for product support, shipping queries etc.
Is the DIN-096CPC-RR1-HM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DIN-096CPC-RR1-HM have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for DIN-096CPC-RR1-HM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DIN-096CPC-RR1-HM often in real-time on the comparison pages.
What if I can't find stock of DIN-096CPC-RR1-HM?
You can fill out our help required form which you can use to request a quote for DIN-096CPC-RR1-HM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.