Status: | Unknown |
---|---|
Series: | DILM |
RoHS: | Unknown |
Prices starting from US$50.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$58.53
|
59
in stock
|
Buy Now | |
element14
from US$70.54
|
59
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$50.29
|
37
in stock
|
Buy Now | |
Distrelec
from US$52.43
|
15
in stock
|
Buy Now | |
RS Americas
from US$94.45
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$53.88
|
-
|
Buy Now |
Load Current Inductive | 9A |
---|---|
Relay Mounting | Panel |
Operating Voltage | 690VAC |
Contact Configuration | 3PST-NO |
No. of Poles | 3 Pole |
Switching Power AC3 | 4.5kW |
Switching Current AC1 | 22A |
Coil Voltage VAC Nom | - |
Coil Voltage VDC Nom | 24V |
Switching Power AC1 | - |
Load Current Resistive | 20A |
Switching Current AC3 | 9A |
Product Range | DILM |
SVHC | No SVHC (17-Dec-2015) |
Coil Type | DC |
Coil Voltage Max | 24VDC |
Contact Voltage AC Max | 400V |
Contactor Direction | Non-Reversing |
Dielectric Voltage Coil to Contact | 400VAC |
Dielectric Voltage Contact to Contact | 400VAC |
External Depth | 75mm |
External Length / Height | 68mm |
External Width | 45mm |
IP / NEMA Rating | IP20 |
Main Contact Current AC1 Max | 20A |
Main Contact Current AC3 Max | 9A |
Relay Type | Contactor |
4KWContactor with 1N0 Aux | element14 |
CONTACTOR, 4KW, WITH 1NO AUX | Farnell |
Contactor: 3-pole | Transfer Multisort Elektronik |
Eaton Power Contactor 3NO 24V 9A 4kW | Distrelec |
Contactor, 3Pst-No, Panel, 690 Vac, 18 A, 24 V Rohs Compliant: Na |Eaton Moeller DILM9-10(24VDC) | Newark Electronics |
Where can I find additional details, specifications and documents for a DILM9-10(24VDC)?
Additional datasheets, footprints and schematics for DILM9-10(24VDC) are listed on our Part Details page. You can also find images and similar parts to DILM9-10(24VDC) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DILM9-10(24VDC) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DILM9-10(24VDC) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DILM9-10(24VDC) fall under?
The DILM9-10(24VDC) is listed under Electrical & Lighting > Industrial Automation & Control Gear > Contactors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to DILM9-10(24VDC) when available in the Contactors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DILM9-10(24VDC) you can contact the distributor directly for product support, shipping queries etc.
Is the DILM9-10(24VDC) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DILM9-10(24VDC) have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik, Distrelec and RS Americas have stock available or on a lead time for DILM9-10(24VDC).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DILM9-10(24VDC) often in real-time on the comparison pages.
What if I can't find stock of DILM9-10(24VDC)?
You can fill out our help required form which you can use to request a quote for DILM9-10(24VDC) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.