DILM40 (110V50HZ,120V60HZ) Contactors & Accessories by Eaton

CONTACTOR

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$83.85

Distributor Stock
Logo for Farnell
Farnell
from US$83.85
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Load Current Inductive 40A
Relay Mounting Panel
Operating Voltage 690VAC
Contact Configuration 3PST
No. of Poles 3 Pole
Switching Power AC3 40hp
Switching Current AC1 50A
Coil Voltage VAC Nom 120V
Coil Type AC
RoHS Compliant Yes

Alternative Descriptions

CONTACTOR, 40A | Farnell
Contactor | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DILM40 (110V50HZ,120V60HZ)?

Additional datasheets, footprints and schematics for DILM40 (110V50HZ,120V60HZ) are listed on our Part Details page. You can also find images and similar parts to DILM40 (110V50HZ,120V60HZ) on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DILM40 (110V50HZ,120V60HZ) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DILM40 (110V50HZ,120V60HZ) price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DILM40 (110V50HZ,120V60HZ) fall under?

The DILM40 (110V50HZ,120V60HZ) is listed under Automation & Process Control > Contactors & Accessories > Contactors.

Can I view similar or alternative parts?

You can view similar parts to DILM40 (110V50HZ,120V60HZ) when available in the Contactors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DILM40 (110V50HZ,120V60HZ) you can contact the distributor directly for product support, shipping queries etc.

Is the DILM40 (110V50HZ,120V60HZ) RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for DILM40 (110V50HZ,120V60HZ) have stock available?

Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for DILM40 (110V50HZ,120V60HZ).

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DILM40 (110V50HZ,120V60HZ) often in real-time on the comparison pages.

What if I can't find stock of DILM40 (110V50HZ,120V60HZ)?

You can fill out our help required form which you can use to request a quote for DILM40 (110V50HZ,120V60HZ) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay