Status: | Unknown |
---|---|
Series: | DILM |
RoHS: | Unknown |
Prices starting from US$113.48
Load Current Inductive | - |
---|---|
Relay Mounting | DIN Rail Panel |
Operating Voltage | 690VAC |
Contact Configuration | SPST-NO |
No. of Poles | 3 Pole |
Switching Power AC3 | 14kW |
Switching Current AC1 | 45A |
Coil Voltage VAC Nom | - |
Coil Voltage VDC Nom | 24V |
Switching Power AC1 | - |
Load Current Resistive | - |
Switching Current AC3 | 25A |
Product Range | DILM |
SVHC | No SVHC (17-Dec-2015) |
Coil Type | DC |
Coil Voltage Max | 24VDC |
Contact Current AC Max | 25A |
Contact Voltage AC Max | 400V |
Dielectric Voltage Coil to Contact | 440VAC |
Dielectric Voltage Contact to Contact | 440VAC |
External Depth | 97.4mm |
External Length / Height | 85mm |
External Width | 45mm |
Main Contact Current AC3 Max | 25A |
Power Rating | 11kW |
Relay Type | Contactor |
Contactor: 3-pole | Transfer Multisort Elektronik |
Contactor, 11Kw, With 1No Aux | Newark Electronics |
11KWContactor with 1N0 Aux | element14 |
CONTACTOR, 11KW, WITH 1NO AUX | Farnell |
Eaton Power Contactor 3NO 24V 25A 11kW | Distrelec |
Where can I find additional details, specifications and documents for a DILM25-10(RDC24)?
Additional datasheets, footprints and schematics for DILM25-10(RDC24) are listed on our Part Details page. You can also find images and similar parts to DILM25-10(RDC24) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DILM25-10(RDC24) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DILM25-10(RDC24) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DILM25-10(RDC24) fall under?
The DILM25-10(RDC24) is listed under Electrical & Lighting > Industrial Automation & Control Gear > Contactors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to DILM25-10(RDC24) when available in the Contactors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DILM25-10(RDC24) you can contact the distributor directly for product support, shipping queries etc.
Is the DILM25-10(RDC24) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DILM25-10(RDC24) have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for DILM25-10(RDC24).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DILM25-10(RDC24) often in real-time on the comparison pages.
What if I can't find stock of DILM25-10(RDC24)?
You can fill out our help required form which you can use to request a quote for DILM25-10(RDC24) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.