Status: | Unknown |
---|---|
Series: | DILM |
RoHS: | Unknown |
Load Current Inductive | - |
---|---|
Relay Mounting | Panel |
Operating Voltage | 1kV |
Contact Configuration | DPST-NO DPST-NC |
No. of Poles | 3 Pole |
Switching Power AC3 | 108kW |
Switching Current AC1 | 386A |
Coil Voltage VAC Nom | 240V |
Coil Voltage VDC Nom | - |
Switching Power AC1 | - |
Load Current Resistive | - |
Switching Current AC3 | 76A |
Product Range | DILM |
SVHC | No SVHC (17-Dec-2015) |
Contactor: 3-pole | Transfer Multisort Elektronik |
CONTACTOR, 1KV, PANEL | Farnell |
Where can I find additional details, specifications and documents for a DILM225A/22(RAC240)?
Additional datasheets, footprints and schematics for DILM225A/22(RAC240) are listed on our Part Details page. You can also find images and similar parts to DILM225A/22(RAC240) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DILM225A/22(RAC240) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DILM225A/22(RAC240) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DILM225A/22(RAC240) fall under?
The DILM225A/22(RAC240) is listed under Electrical & Lighting > Industrial Automation & Control Gear > Contactors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to DILM225A/22(RAC240) when available in the Contactors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DILM225A/22(RAC240) you can contact the distributor directly for product support, shipping queries etc.
Is the DILM225A/22(RAC240) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DILM225A/22(RAC240) have stock available?
Authorised distributors including Transfer Multisort Elektronik and Farnell have stock available or on a lead time for DILM225A/22(RAC240).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DILM225A/22(RAC240) often in real-time on the comparison pages.
What if I can't find stock of DILM225A/22(RAC240)?
You can fill out our help required form which you can use to request a quote for DILM225A/22(RAC240) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.