Status: | Unknown |
---|---|
Series: | DILM |
RoHS: | Unknown |
Prices starting from US$90.64
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$112.07
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$90.64
|
48
in stock
|
Buy Now | |
Distrelec
from US$130.55
|
11
in stock
|
Buy Now | |
Newark Electronics
from US$114.83
|
6
in stock
|
Buy Now | |
RS Americas
from US$293.07
|
3
in stock
|
Buy Now | |
element14
from US$110.88
|
-
|
Buy Now |
Load Current Inductive | 18A |
---|---|
Relay Mounting | Panel |
Operating Voltage | 690VAC |
Contact Configuration | 3PST-NO |
No. of Poles | 3 Pole |
Switching Power AC3 | 11kW |
Switching Current AC1 | 40A |
Coil Voltage VAC Nom | - |
Coil Voltage VDC Nom | 24V |
Switching Power AC1 | 3hp |
Load Current Resistive | 35A |
Switching Current AC3 | 18A |
Product Range | DILM |
SVHC | No SVHC (17-Dec-2015) |
Approval Bodies | EN |
Coil Frequency Max | 50Hz |
Coil Type | DC |
Coil Voltage Max | 24VDC |
Contact Current AC Max | 18A |
Contact Voltage AC Max | 400V |
Contactor Direction | Non-Reversing |
Dielectric Voltage Coil to Contact | 440VAC |
Dielectric Voltage Contact to Contact | 440VAC |
External Depth | 138mm |
External Length / Height | 85mm |
External Width | 45mm |
Main Contact Current AC3 Max | 18A |
Power Rating | 7.5kW |
Relay Type | Contactor |
Contactor: 3-pole | Transfer Multisort Elektronik |
Eaton Power Contactor 3NO 24V 18A 7.5kW | Distrelec |
Contactor | Newark Electronics |
7.5KWContactor with 1N0 Aux | element14 |
CONTACTOR, 7.5KW, WITH 1NO AUX | Farnell |
Where can I find additional details, specifications and documents for a DILM17-10(RDC24)?
Additional datasheets, footprints and schematics for DILM17-10(RDC24) are listed on our Part Details page. You can also find images and similar parts to DILM17-10(RDC24) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DILM17-10(RDC24) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DILM17-10(RDC24) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DILM17-10(RDC24) fall under?
The DILM17-10(RDC24) is listed under Electrical & Lighting > Industrial Automation & Control Gear > Contactors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to DILM17-10(RDC24) when available in the Contactors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DILM17-10(RDC24) you can contact the distributor directly for product support, shipping queries etc.
Is the DILM17-10(RDC24) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DILM17-10(RDC24) have stock available?
Authorised distributors including Transfer Multisort Elektronik, Distrelec, Newark Electronics, RS Americas and element14 have stock available or on a lead time for DILM17-10(RDC24).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DILM17-10(RDC24) often in real-time on the comparison pages.
What if I can't find stock of DILM17-10(RDC24)?
You can fill out our help required form which you can use to request a quote for DILM17-10(RDC24) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.