Status: | Unknown |
---|---|
Series: | DILM |
RoHS: | Unknown |
Switch Terminals | Screw |
---|---|
No. of Poles | 4 Pole |
Contact Current Max | 10A |
Contact Voltage AC Max | 500V |
For Use With | DILMP Contactors |
Contact Voltage DC Max | 220V |
Product Range | DILM |
SVHC | No SVHC (17-Dec-2015) |
Approval Bodies | EN IEC |
Coil Voltage VAC Nom | 500VAC |
Contact Current Rating | 10A |
Current Rating | 10A |
Insulation Voltage | 690VAC |
Main Contact Current AC1 Max | 10A |
Auxiliary contacts | Transfer Multisort Elektronik |
Eaton Auxiliary Contact - 2NO/2NC (4), Front Mount, 4 A ac, 10 A dc | Eaton - Cutler Hammer DILM150-XHI22 | RS Americas |
Contact Block, 2No/2Nc, Screw | Newark Electronics |
Top mounting auxilliary contact blocks | element14 |
CONTACT BLOCK, 2NO/2NC | Farnell |
Where can I find additional details, specifications and documents for a DILM150-XHI22?
Additional datasheets, footprints and schematics for DILM150-XHI22 are listed on our Part Details page. You can also find images and similar parts to DILM150-XHI22 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DILM150-XHI22 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DILM150-XHI22 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DILM150-XHI22 fall under?
The DILM150-XHI22 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to DILM150-XHI22 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DILM150-XHI22 you can contact the distributor directly for product support, shipping queries etc.
Is the DILM150-XHI22 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DILM150-XHI22 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for DILM150-XHI22.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DILM150-XHI22 often in real-time on the comparison pages.
What if I can't find stock of DILM150-XHI22?
You can fill out our help required form which you can use to request a quote for DILM150-XHI22 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.