Status: | Unknown |
---|---|
Series: | DILM |
RoHS: | Unknown |
Load Current Inductive | - |
---|---|
Relay Mounting | DIN Rail Panel |
Operating Voltage | 690VAC |
Contact Configuration | 3PST-NO |
No. of Poles | 3 Pole |
Switching Power AC3 | 75kW |
Switching Current AC1 | 180A |
Coil Voltage VAC Nom | 240V |
Coil Voltage VDC Nom | - |
Switching Power AC1 | - |
Load Current Resistive | - |
Switching Current AC3 | 150A |
Product Range | DILM |
SVHC | No SVHC (17-Dec-2015) |
Approval Bodies | CSA EN IEC UL VDE |
Coil Voltage | 240V |
Coil Voltage Max | 240VAC |
Contact Current | 150A |
Contact Current AC Max | 150A |
Contact Voltage AC Max | 400V |
Contact Voltage VAC | 690V |
Dielectric Voltage Coil to Contact | 440VAC |
Dielectric Voltage Contact to Contact | 440VAC |
External Depth | 176mm |
External Height | 170mm |
External Length / Height | 170mm |
External Width | 90mm |
Insulation Voltage | 690VAC |
Main Contact Current AC3 Max | 150A |
Power Rating | 75kW |
Relay Terminals | Screw |
Relay Type | Contactor |
Contactor: 3-pole | Transfer Multisort Elektronik |
Contactor, 3Pst-No, Din Rail, Panel, 180 A, 240 V Rohs Compliant: Yes |Eaton Moeller DILM150(RAC240) | Newark Electronics |
RELAY, 3PST-NO, 690VAC, 150A | element14 |
Where can I find additional details, specifications and documents for a DILM150(RAC240)?
Additional datasheets, footprints and schematics for DILM150(RAC240) are listed on our Part Details page. You can also find images and similar parts to DILM150(RAC240) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DILM150(RAC240) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DILM150(RAC240) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DILM150(RAC240) fall under?
The DILM150(RAC240) is listed under Electrical & Lighting > Industrial Automation & Control Gear > Contactors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to DILM150(RAC240) when available in the Contactors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DILM150(RAC240) you can contact the distributor directly for product support, shipping queries etc.
Is the DILM150(RAC240) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DILM150(RAC240) have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for DILM150(RAC240).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DILM150(RAC240) often in real-time on the comparison pages.
What if I can't find stock of DILM150(RAC240)?
You can fill out our help required form which you can use to request a quote for DILM150(RAC240) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.