Status: | Unknown |
---|---|
Series: | DILM |
RoHS: | Unknown |
Prices starting from US$55.58
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$70.56
|
13
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$55.58
|
20
in stock
|
Buy Now | |
Distrelec
from US$63.32
|
19
in stock
|
Buy Now | |
Newark Electronics
from US$66.89
|
13
in stock
|
Buy Now | |
element14
from US$85.69
|
13
in stock
|
Buy Now | |
RS Americas
from US$181.06
|
4
in stock
|
Buy Now |
Load Current Inductive | - |
---|---|
Relay Mounting | DIN Rail Panel |
Operating Voltage | 690VAC |
Contact Configuration | 3PST-NO |
No. of Poles | 3 Pole |
Switching Power AC3 | 5.5kW |
Switching Current AC1 | 21A |
Coil Voltage VAC Nom | - |
Coil Voltage VDC Nom | 24V |
Switching Power AC1 | - |
Load Current Resistive | - |
Switching Current AC3 | 12A |
Product Range | DILM |
SVHC | No SVHC (17-Dec-2015) |
Coil Voltage | 24V |
Coil Voltage Max | 24VDC |
Contact Current | 12A |
Contact Current AC Max | 12A |
Contact Voltage AC Max | 400V |
Contact Voltage VAC | 690V |
Dielectric Voltage Coil to Contact | 400VAC |
Dielectric Voltage Contact to Contact | 400VAC |
External Depth | 125mm |
External Height | 68mm |
External Length / Height | 68mm |
External Width | 45mm |
IP / NEMA Rating | IP20 |
Main Contact Current AC3 Max | 12A |
Power Rating | 5.5kW |
Relay Terminals | Screw |
Relay Type | Contactor |
Contactor: 3-pole | Transfer Multisort Elektronik |
Eaton Power Contactor 3NO 24V 12A 5.5kW | Distrelec |
Contactor, 3Pst-No, Din Rail, Panel, 690 Vac, 21 A, 24 V Rohs Compliant: Na |Eaton Moeller DILM12-01(24VDC) | Newark Electronics |
5.5KWContactor with 1NC Aux | element14 |
RELAY, SPST-NC, 690VAC, 12A | Farnell |
Where can I find additional details, specifications and documents for a DILM12-01(24VDC)?
Additional datasheets, footprints and schematics for DILM12-01(24VDC) are listed on our Part Details page. You can also find images and similar parts to DILM12-01(24VDC) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DILM12-01(24VDC) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DILM12-01(24VDC) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DILM12-01(24VDC) fall under?
The DILM12-01(24VDC) is listed under Electrical & Lighting > Industrial Automation & Control Gear > Contactors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to DILM12-01(24VDC) when available in the Contactors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DILM12-01(24VDC) you can contact the distributor directly for product support, shipping queries etc.
Is the DILM12-01(24VDC) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DILM12-01(24VDC) have stock available?
Authorised distributors including Transfer Multisort Elektronik, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for DILM12-01(24VDC).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DILM12-01(24VDC) often in real-time on the comparison pages.
What if I can't find stock of DILM12-01(24VDC)?
You can fill out our help required form which you can use to request a quote for DILM12-01(24VDC) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.