Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Temperature Max | +500°C |
---|---|
Temperature Min | +200°C, +200°C |
Output Power | 150W |
Supply Voltage V AC | 230V |
Supply Voltage V DC | 230V |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Body Diameter | 36mm |
External Depth | 36mm |
External Depth - Imperial | 3.15" |
External Depth - Metric | 80mm |
Length | 160mm |
Width | 90mm |
SOLDER POT, MINI, EU-PLUG | element14 |
Where can I find additional details, specifications and documents for a DI LI 160?
Additional datasheets, footprints and schematics for DI LI 160 are listed on our Part Details page. You can also find images and similar parts to DI LI 160 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DI LI 160 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DI LI 160 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DI LI 160 fall under?
The DI LI 160 is listed under Tools & Production Supplies > Soldering Stations & Accessories > Solder.
Can I view similar or alternative parts?
You can view similar parts to DI LI 160 when available in the Solder range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DI LI 160 you can contact the distributor directly for product support, shipping queries etc.
Is the DI LI 160 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DI LI 160 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for DI LI 160.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DI LI 160 often in real-time on the comparison pages.
What if I can't find stock of DI LI 160?
You can fill out our help required form which you can use to request a quote for DI LI 160 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.