Status: | Unknown |
---|---|
Series: | DILER |
RoHS: | Unknown |
Load Current Inductive | - |
---|---|
Relay Mounting | DIN Rail Panel |
Operating Voltage | 600VAC |
Contact Configuration | 4PST-NO |
No. of Poles | 4 Pole |
Switching Power AC3 | - |
Switching Current AC1 | - |
Coil Voltage VAC Nom | - |
Coil Voltage VDC Nom | 24V |
Switching Power AC1 | - |
Load Current Resistive | - |
Switching Current AC3 | - |
Product Range | DILER |
SVHC | No SVHC (17-Dec-2015) |
Approval Bodies | CSA EN IEC UL VDE |
Coil Voltage | 24V |
Contact Current | 6A |
Contact Current AC Max | 6A |
Contact Current DC Max | 6A |
Contact Current Max | 6A |
Contact Voltage AC Max | 690V |
Contact Voltage AC Nom | 415V |
Contact Voltage VAC | 690V |
Current Rating | 6A |
External Depth | 52mm |
External Height | 58mm |
External Length / Height | 58mm |
External Width | 45mm |
Insulation Voltage | 690VAC |
Nom Operating Power | 300mW |
Relay Terminals | Screw |
Relay Type | Contactor |
Contactor: 4-pole | Transfer Multisort Elektronik |
Contactor, 4Pst-No, Din Rail, Panel, 24 V Rohs Compliant: Na |Eaton Moeller DILER-40-G(24VDC) | Newark Electronics |
Mini Relay 4N0 | element14 |
Eaton Contactor Relay 4NO 24V 6A 1.2kW | Distrelec |
RELAY, 4PST-NO, 690VAC, 6A | Farnell |
Where can I find additional details, specifications and documents for a DILER-40-G(24VDC)?
Additional datasheets, footprints and schematics for DILER-40-G(24VDC) are listed on our Part Details page. You can also find images and similar parts to DILER-40-G(24VDC) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DILER-40-G(24VDC) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DILER-40-G(24VDC) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DILER-40-G(24VDC) fall under?
The DILER-40-G(24VDC) is listed under Electrical & Lighting > Industrial Automation & Control Gear > Contactors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to DILER-40-G(24VDC) when available in the Contactors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DILER-40-G(24VDC) you can contact the distributor directly for product support, shipping queries etc.
Is the DILER-40-G(24VDC) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DILER-40-G(24VDC) have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Distrelec and Farnell have stock available or on a lead time for DILER-40-G(24VDC).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DILER-40-G(24VDC) often in real-time on the comparison pages.
What if I can't find stock of DILER-40-G(24VDC)?
You can fill out our help required form which you can use to request a quote for DILER-40-G(24VDC) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.