Status: | Unknown |
---|---|
Series: | DILER |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Load Current Inductive | 6A |
---|---|
Relay Mounting | DIN Rail |
Operating Voltage | 415V |
Contact Configuration | 4PST-NO |
No. of Poles | 4 Pole |
Product Range | DILER |
RoHS Compliant | Yes |
Contactor, 4Pst-No, 120Vac, Din Rail | Newark Electronics |
Where can I find additional details, specifications and documents for a DILER40120?
Additional datasheets, footprints and schematics for DILER40120 are listed on our Part Details page. You can also find images and similar parts to DILER40120 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DILER40120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DILER40120 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DILER40120 fall under?
The DILER40120 is listed under Automation & Process Control > Contactors & Accessories > Contactors.
Can I view similar or alternative parts?
You can view similar parts to DILER40120 when available in the Contactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DILER40120 you can contact the distributor directly for product support, shipping queries etc.
Is the DILER40120 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DILER40120 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for DILER40120.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DILER40120 often in real-time on the comparison pages.
What if I can't find stock of DILER40120?
You can fill out our help required form which you can use to request a quote for DILER40120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.