Status: | Unknown |
---|---|
Series: | DILER |
RoHS: | Unknown |
Load Current Inductive | - |
---|---|
Relay Mounting | DIN Rail Panel |
Operating Voltage | 600VAC |
Contact Configuration | 3PST-NO SPST-NC |
No. of Poles | 4 Pole |
Switching Power AC3 | - |
Switching Current AC1 | - |
Coil Voltage VAC Nom | - |
Coil Voltage VDC Nom | 24V |
Switching Power AC1 | - |
Load Current Resistive | - |
Switching Current AC3 | - |
Product Range | DILER |
SVHC | No SVHC (17-Dec-2015) |
Approval Bodies | CSA EN IEC UL VDE |
Coil Voltage | 24V |
Contact Current | 6A |
Contact Current AC Max | 6A |
Contact Current Max | 6A |
Contact Voltage AC Max | 690V |
Contact Voltage AC Nom | 415V |
Contact Voltage VAC | 690V |
Current Rating | 10A |
DC Coil Power | 2.6W |
External Depth | 52mm |
External Height | 58mm |
External Length / Height | 58mm |
External Width | 45mm |
Input Voltage Max | 24VDC |
Insulation Voltage | 690VAC |
Nom Operating Power | 300mW |
Relay Terminals | Screw |
Relay Type | Contactor |
Contactor, 3Pst-No, Spst-Nc, Din Rail, Panel, 24 V Rohs Compliant: Na |Eaton Moeller DILER-31-G(24VDC) | Newark Electronics |
Mini Relay 3N0/1NC | element14 |
RELAY, 3PST-NO, SPST-NC, 690VAC, 6A | Farnell |
Contactor: 4-pole | Transfer Multisort Elektronik |
Eaton Contactor Relay 3NO / 1NC 24V 6A 1.2kW | Distrelec |
Where can I find additional details, specifications and documents for a DILER-31-G(24VDC)?
Additional datasheets, footprints and schematics for DILER-31-G(24VDC) are listed on our Part Details page. You can also find images and similar parts to DILER-31-G(24VDC) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DILER-31-G(24VDC) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DILER-31-G(24VDC) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DILER-31-G(24VDC) fall under?
The DILER-31-G(24VDC) is listed under Electrical & Lighting > Industrial Automation & Control Gear > Contactors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to DILER-31-G(24VDC) when available in the Contactors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DILER-31-G(24VDC) you can contact the distributor directly for product support, shipping queries etc.
Is the DILER-31-G(24VDC) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DILER-31-G(24VDC) have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Distrelec have stock available or on a lead time for DILER-31-G(24VDC).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DILER-31-G(24VDC) often in real-time on the comparison pages.
What if I can't find stock of DILER-31-G(24VDC)?
You can fill out our help required form which you can use to request a quote for DILER-31-G(24VDC) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.