Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
Load Current Inductive | 6A |
---|---|
Relay Mounting | DIN Rail |
Operating Voltage | 415V |
Contact Configuration | 3PST-NO, SPST-NC |
No. of Poles | 4 Pole |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a DILER31G24?
Additional datasheets, footprints and schematics for DILER31G24 are listed on our Part Details page. You can also find images and similar parts to DILER31G24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DILER31G24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DILER31G24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DILER31G24 fall under?
The DILER31G24 is listed under Automation & Process Control > Contactors & Accessories > Contactors.
Can I view similar or alternative parts?
You can view similar parts to DILER31G24 when available in the Contactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DILER31G24 you can contact the distributor directly for product support, shipping queries etc.
Is the DILER31G24 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DILER31G24 have stock available?
There is no stock from authorised distributors for DILER31G24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DILER31G24 often in real-time on the comparison pages.
What if I can't find stock of DILER31G24?
You can fill out our help required form which you can use to request a quote for DILER31G24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.