Status: | Unknown |
---|---|
Series: | DILER |
RoHS: | Unknown |
Prices starting from US$49.26
Load Current Inductive | - |
---|---|
Relay Mounting | DIN Rail Panel |
Operating Voltage | 600VAC |
Contact Configuration | 3PST-NO SPST-NC |
No. of Poles | 4 Pole |
Switching Power AC3 | - |
Switching Current AC1 | 6A |
Coil Voltage VAC Nom | 240V |
Coil Voltage VDC Nom | - |
Switching Power AC1 | - |
Load Current Resistive | - |
Switching Current AC3 | - |
Product Range | DILER |
SVHC | No SVHC (17-Dec-2015) |
Approval Bodies | CSA EN IEC UL VDE |
Coil Voltage | 240V |
Coil Voltage Max | 240V |
Coil Voltage Min | 230V |
Contact Current | 6A |
Contact Current AC Max | 6A |
Contact Current Max | 6A |
Contact Voltage AC Max | 240V |
Contact Voltage AC Nom | 415V |
Contact Voltage VAC | 690V |
Current Rating | 6A |
Dielectric Voltage Coil to Contact | 300VAC |
Dielectric Voltage Contact to Contact | 300VAC |
External Depth | 52mm |
External Height | 58mm |
External Length / Height | 58mm |
External Width | 45mm |
Frequency Max | 60Hz |
Frequency Min | 50Hz |
IP / NEMA Rating | IP20 |
Insulation Voltage | 690VAC |
Nom Operating Power | 200mW |
Relay Terminals | Screw |
Eaton Contactor Relay 3NO / 1NC 230V 6A 1.2kW | Distrelec |
Contactor: 4-pole | Transfer Multisort Elektronik |
Contactor, 3Pst-No, Spst-Nc, Din Rail, Panel, 600 Vac, 240 V Rohs Compliant: Na |Eaton Moeller DILER-31(230V50HZ,240V60HZ) | Newark Electronics |
Mini Relay 3N0/1NC | element14 |
RELAY, 3PST-NO, SPST-NC, 690VAC, 6A | Farnell |
Where can I find additional details, specifications and documents for a DILER-31(230V50HZ 240V60HZ)?
Additional datasheets, footprints and schematics for DILER-31(230V50HZ 240V60HZ) are listed on our Part Details page. You can also find images and similar parts to DILER-31(230V50HZ 240V60HZ) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DILER-31(230V50HZ 240V60HZ) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DILER-31(230V50HZ 240V60HZ) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DILER-31(230V50HZ 240V60HZ) fall under?
The DILER-31(230V50HZ 240V60HZ) is listed under Electrical & Lighting > Industrial Automation & Control Gear > Contactors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to DILER-31(230V50HZ 240V60HZ) when available in the Contactors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DILER-31(230V50HZ 240V60HZ) you can contact the distributor directly for product support, shipping queries etc.
Is the DILER-31(230V50HZ 240V60HZ) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DILER-31(230V50HZ 240V60HZ) have stock available?
Authorised distributors including Distrelec, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for DILER-31(230V50HZ 240V60HZ).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DILER-31(230V50HZ 240V60HZ) often in real-time on the comparison pages.
What if I can't find stock of DILER-31(230V50HZ 240V60HZ)?
You can fill out our help required form which you can use to request a quote for DILER-31(230V50HZ 240V60HZ) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.