Status: | Unknown |
---|---|
Series: | DILEM |
RoHS: | Unknown |
Prices starting from US$44.72
Load Current Inductive | 9A |
---|---|
Relay Mounting | DIN Rail Panel |
Operating Voltage | 690VAC |
Contact Configuration | 3PST-NO |
No. of Poles | 3 Pole |
Switching Power AC3 | 4kW |
Switching Current AC1 | 22A |
Coil Voltage VAC Nom | - |
Coil Voltage VDC Nom | 24VDC |
Switching Power AC1 | 1.5hp |
Load Current Resistive | 20A |
Switching Current AC3 | 9A |
Product Range | DILEM |
SVHC | No SVHC (17-Dec-2015) |
Contactor Direction | Non-Reversing |
External Depth | 52mm |
External Length / Height | 58mm |
External Width | 45mm |
Relay Type | Contactor |
Contactor, 3Pst, Panel, 690 Vac, 22 A, 24 V Rohs Compliant: Na |Eaton Moeller DILEM-10-G(24VDC) | Newark Electronics |
4KW mini contactor | element14 |
CONTACTOR, 1NO, 4KW, 690V | Farnell |
Contactor: 3-pole | Transfer Multisort Elektronik |
Eaton Power Contactor 3NO 24V 9A 4kW | Distrelec |
Where can I find additional details, specifications and documents for a DILEM-10-G(24VDC)?
Additional datasheets, footprints and schematics for DILEM-10-G(24VDC) are listed on our Part Details page. You can also find images and similar parts to DILEM-10-G(24VDC) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DILEM-10-G(24VDC) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DILEM-10-G(24VDC) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DILEM-10-G(24VDC) fall under?
The DILEM-10-G(24VDC) is listed under Electrical & Lighting > Industrial Automation & Control Gear > Contactors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to DILEM-10-G(24VDC) when available in the Contactors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DILEM-10-G(24VDC) you can contact the distributor directly for product support, shipping queries etc.
Is the DILEM-10-G(24VDC) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DILEM-10-G(24VDC) have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Distrelec have stock available or on a lead time for DILEM-10-G(24VDC).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DILEM-10-G(24VDC) often in real-time on the comparison pages.
What if I can't find stock of DILEM-10-G(24VDC)?
You can fill out our help required form which you can use to request a quote for DILEM-10-G(24VDC) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.