Status: | Unknown |
---|---|
Series: | DILEM |
RoHS: | Unknown |
Prices starting from US$32.44
Load Current Inductive | 9A |
---|---|
Relay Mounting | DIN Rail Panel |
Operating Voltage | 400V |
Contact Configuration | 3PST-NO |
No. of Poles | 3 Pole |
Switching Power AC3 | 4kW |
Switching Current AC1 | 20A |
Coil Voltage VAC Nom | 240V |
Coil Voltage VDC Nom | - |
Switching Power AC1 | 1.5hp |
Load Current Resistive | 20A |
Switching Current AC3 | 8.8A |
Product Range | DILEM |
SVHC | No SVHC (17-Dec-2015) |
Aux Contact Current Max | 10A |
Coil Frequency Max | 60Hz |
Coil Operating Frequency Min | 50Hz |
Coil Voltage | 240V |
Coil Voltage Max | 240V |
Coil Voltage Min | 220V |
Contact Voltage AC Max | 690V |
Contact Voltage VAC | 690V |
Dielectric Voltage Coil to Contact | 300VAC |
Dielectric Voltage Contact to Contact | 300VAC |
External Depth | 52mm |
External Height | 58mm |
External Length / Height | 58mm |
External Width | 45mm |
IP / NEMA Rating | IP20 |
Insulation Voltage | 690VAC |
Main Contact Current AC1 Max | 20A |
Main Contact Current AC3 Max | 9A |
Relay Terminals | Screw |
Relay Type | Contactor |
Contactor: 3-pole | Transfer Multisort Elektronik |
Contactor, 3Pst-No, Din Rail, Panel, 690 Vac, 20 A, 240 V Rohs Compliant: Na |Eaton Moeller DILEM-10(230V50HZ,240V60HZ) | Newark Electronics |
4KW mini contactor | element14 |
CONTACTOR, MINI, 4KW | Farnell |
Eaton Power Contactor 3NO 230V 9A 4kW | Distrelec |
Where can I find additional details, specifications and documents for a DILEM-10(230V50HZ 240V60HZ)?
Additional datasheets, footprints and schematics for DILEM-10(230V50HZ 240V60HZ) are listed on our Part Details page. You can also find images and similar parts to DILEM-10(230V50HZ 240V60HZ) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DILEM-10(230V50HZ 240V60HZ) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DILEM-10(230V50HZ 240V60HZ) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DILEM-10(230V50HZ 240V60HZ) fall under?
The DILEM-10(230V50HZ 240V60HZ) is listed under Electrical & Lighting > Industrial Automation & Control Gear > Contactors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to DILEM-10(230V50HZ 240V60HZ) when available in the Contactors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DILEM-10(230V50HZ 240V60HZ) you can contact the distributor directly for product support, shipping queries etc.
Is the DILEM-10(230V50HZ 240V60HZ) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DILEM-10(230V50HZ 240V60HZ) have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for DILEM-10(230V50HZ 240V60HZ).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DILEM-10(230V50HZ 240V60HZ) often in real-time on the comparison pages.
What if I can't find stock of DILEM-10(230V50HZ 240V60HZ)?
You can fill out our help required form which you can use to request a quote for DILEM-10(230V50HZ 240V60HZ) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.