Status: | Unknown |
---|---|
Series: | DILEM |
RoHS: | Unknown |
Load Current Inductive | - |
---|---|
Relay Mounting | DIN Rail Panel |
Operating Voltage | 690V |
Contact Configuration | 3PST-NO |
No. of Poles | 3 Pole |
Switching Power AC3 | - |
Switching Current AC1 | - |
Coil Voltage VAC Nom | 110V |
Coil Voltage VDC Nom | - |
Switching Power AC1 | - |
Load Current Resistive | - |
Switching Current AC3 | - |
Product Range | DILEM |
SVHC | No SVHC (17-Dec-2015) |
Approval Bodies | ASE CSA DEMKO NEMKO SEV UL |
Aux Contact Current Max | 10A |
Coil Frequency Max | 50Hz |
Coil Operating Frequency Min | 50Hz |
Coil Type | AC |
Contact Current Max | 6A |
Contact Voltage AC Max | 110V |
Contact Voltage AC Nom | 690V |
Contact Voltage DC Nom | 690V |
External Depth | 52mm |
External Length / Height | 58mm |
External Width | 45mm |
IP / NEMA Rating | IP20 |
Insulation Voltage | 690V |
Main Contact Current AC1 Max | 20A |
Main Contact Current AC3 Max | 9A |
No. of Mechanical Operations | 10000000 |
Operating Temperature Max | 50°C |
Operating Temperature Min | -25°C |
Relay Type | Contactor |
Switching AC3 Power Max | 4kW |
Contactor, 110 V Rohs Compliant: Na |Eaton Moeller DILEM-10 110VAC | Newark Electronics |
CONTACTOR, 4KW, 110VAC | element14 |
Where can I find additional details, specifications and documents for a DILEM-10 110VAC?
Additional datasheets, footprints and schematics for DILEM-10 110VAC are listed on our Part Details page. You can also find images and similar parts to DILEM-10 110VAC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DILEM-10 110VAC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DILEM-10 110VAC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DILEM-10 110VAC fall under?
The DILEM-10 110VAC is listed under Electrical & Lighting > Industrial Automation & Control Gear > Contactors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to DILEM-10 110VAC when available in the Contactors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DILEM-10 110VAC you can contact the distributor directly for product support, shipping queries etc.
Is the DILEM-10 110VAC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DILEM-10 110VAC have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for DILEM-10 110VAC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DILEM-10 110VAC often in real-time on the comparison pages.
What if I can't find stock of DILEM-10 110VAC?
You can fill out our help required form which you can use to request a quote for DILEM-10 110VAC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.