Status: | Unknown |
---|---|
Series: | DILEEM |
RoHS: | Unknown |
Load Current Inductive | - |
---|---|
Relay Mounting | DIN Rail |
Operating Voltage | 240VAC |
Contact Configuration | 3PST-NO |
No. of Poles | 3 Pole |
Switching Power AC3 | - |
Switching Current AC1 | 22A |
Coil Voltage VAC Nom | 240V |
Coil Voltage VDC Nom | - |
Switching Power AC1 | - |
Load Current Resistive | - |
Switching Current AC3 | 6.6A |
Product Range | DILEEM |
SVHC | No SVHC (17-Dec-2015) |
Approval Bodies | ASE CSA DEMKO NEMKO SEV UL |
Aux Contact Current Max | 10A |
Coil Frequency Max | 50Hz |
Coil Operating Frequency Min | 50Hz |
Contact Current AC Max | 6A |
Contact Current DC Max | 500mA |
Contact Voltage AC Max | 400V |
Contact Voltage DC Max | 220V |
External Depth | 52mm |
External Length / Height | 58mm |
External Width | 45mm |
IP / NEMA Rating | IP20 |
Insulation Voltage | 690V |
Main Contact Current AC1 Max | 20A |
Main Contact Current AC3 Max | 6.6A |
No. of Mechanical Operations | 10000000 |
Operating Temperature Max | 50°C |
Operating Temperature Min | -25°C |
Relay Type | Contactor |
Switching AC3 Power Max | 3kW |
Contactor, Din Rail, 240 Vac, 22 A, 240 V Rohs Compliant: Na |Eaton Moeller DILEEM-10240V 50HZ | Newark Electronics |
CONTACTOR, 3KW, 240VAC | Farnell |
Where can I find additional details, specifications and documents for a DILEEM-10240V 50HZ?
Additional datasheets, footprints and schematics for DILEEM-10240V 50HZ are listed on our Part Details page. You can also find images and similar parts to DILEEM-10240V 50HZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DILEEM-10240V 50HZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DILEEM-10240V 50HZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DILEEM-10240V 50HZ fall under?
The DILEEM-10240V 50HZ is listed under Electrical & Lighting > Industrial Automation & Control Gear > Contactors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to DILEEM-10240V 50HZ when available in the Contactors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DILEEM-10240V 50HZ you can contact the distributor directly for product support, shipping queries etc.
Is the DILEEM-10240V 50HZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DILEEM-10240V 50HZ have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for DILEEM-10240V 50HZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DILEEM-10240V 50HZ often in real-time on the comparison pages.
What if I can't find stock of DILEEM-10240V 50HZ?
You can fill out our help required form which you can use to request a quote for DILEEM-10240V 50HZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.