Status: | Unknown |
---|---|
Series: | DIL SMD Series |
RoHS: | Unknown |
No. of Contacts | 20Contacts |
---|---|
Connector Type | DIP |
Pitch Spacing | 2.54mm |
Product Range | DIL SMD Series |
Row Pitch | 7.62mm |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
SVHC | Lead (15-Jan-2019) |
Connector Mounting Orientation | PC Board |
Contact Termination | Surface Mount Vertical |
Contact Termination Type | Surface Mount |
External Depth | 25.2mm |
External Length / Height | 5.9mm |
External Width | 10.1mm |
Height | 5.9mm |
Lead Spacing | 2.54mm |
Pin Format | DIP |
Socket, Smd, Dil-20 | Newark Electronics |
SOCKET, SMD, DIL-20 | element14 |
Where can I find additional details, specifications and documents for a DIL 20 SMD M?
Additional datasheets, footprints and schematics for DIL 20 SMD M are listed on our Part Details page. You can also find images and similar parts to DIL 20 SMD M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DIL 20 SMD M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DIL 20 SMD M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DIL 20 SMD M fall under?
The DIL 20 SMD M is listed under Connectors > IC Sockets.
Can I view similar or alternative parts?
You can view similar parts to DIL 20 SMD M when available in the IC Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DIL 20 SMD M you can contact the distributor directly for product support, shipping queries etc.
Is the DIL 20 SMD M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DIL 20 SMD M have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for DIL 20 SMD M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DIL 20 SMD M often in real-time on the comparison pages.
What if I can't find stock of DIL 20 SMD M?
You can fill out our help required form which you can use to request a quote for DIL 20 SMD M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.