Status: | Unknown |
---|---|
Series: | DIB01 Series |
RoHS: | Unknown |
Product Range | DIB01 Series |
---|---|
Contact Configuration | SPDT |
Contact Current | 8A |
Relay Mounting | DIN Rail |
Contact Voltage VAC | 250V |
Relay Terminals | Screw |
Relay, Current Level Rev 3,115-230Vac | RS |
Carlo Gavazzi Current Monitoring Relay 230V 1CO | Distrelec |
Current Monitoring Relay, Spdt, 8A, 250V | Newark Electronics |
Where can I find additional details, specifications and documents for a DIB01CB23500MA?
Additional datasheets, footprints and schematics for DIB01CB23500MA are listed on our Part Details page. You can also find images and similar parts to DIB01CB23500MA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DIB01CB23500MA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DIB01CB23500MA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DIB01CB23500MA fall under?
The DIB01CB23500MA is listed under Switches & Relays > Relays > Current Monitoring Relays.
Can I view similar or alternative parts?
You can view similar parts to DIB01CB23500MA when available in the Current Monitoring Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DIB01CB23500MA you can contact the distributor directly for product support, shipping queries etc.
Is the DIB01CB23500MA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DIB01CB23500MA have stock available?
Authorised distributors including RS, Distrelec, Newark Electronics and RS Americas have stock available or on a lead time for DIB01CB23500MA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DIB01CB23500MA often in real-time on the comparison pages.
What if I can't find stock of DIB01CB23500MA?
You can fill out our help required form which you can use to request a quote for DIB01CB23500MA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.