Status: | Unknown |
---|---|
Series: | DIA53 Series |
RoHS: | Unknown |
Prices starting from US$56.47
Distributor | Stock | ||
---|---|---|---|
RS
from US$58.48
|
76
in stock
|
Buy Now | |
RS Americas
from US$86.50
|
72
in stock
|
Buy Now | |
Newark Electronics
from US$56.98
|
47
in stock
|
Buy Now | |
element14
from US$102.21
|
19
in stock
|
Buy Now | |
Farnell
from US$56.47
|
19
in stock
|
Buy Now | |
Distrelec
from US$58.19
|
8
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$59.51
|
2
in stock
|
Buy Now | |
Carlton-Bates
from US$208.49
|
-
|
Buy Now |
Product Range | DIA53 Series |
---|---|
Contact Configuration | SPST-NO |
Contact Current | 100mA |
Relay Mounting | DIN Rail |
Contact Voltage VAC | - |
Relay Terminals | Screw |
Contact Voltage VDC | 40VDC |
Supply Voltage Max | - |
Current Monitoring Range Min | 2A |
Current Monitoring Range Max | 20A |
Power Consumption | - |
Approvals & Standards | - |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 67.2mm |
External Length / Height | 81mm |
External Width | 17.5mm |
Load Current | 100mA |
Output Voltage | 40VDC |
Supply Current Max | 20A |
1 Phase AC Over Current Monitor 20A | RS |
Relay, Current Sensing, Spst-No, 20A | Newark Electronics |
RELAY, CURRENT SENSING, SPST-NO, 20A | element14 |
Carlo Gavazzi Current Monitoring Relay 1NO 20A 24V | Distrelec |
Module: current monitoring relay | Transfer Multisort Elektronik |
Relay | Carlton-Bates |
Where can I find additional details, specifications and documents for a DIA53S72420A?
Additional datasheets, footprints and schematics for DIA53S72420A are listed on our Part Details page. You can also find images and similar parts to DIA53S72420A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DIA53S72420A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DIA53S72420A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DIA53S72420A fall under?
The DIA53S72420A is listed under Switches & Relays > Relays > Current Monitoring Relays.
Can I view similar or alternative parts?
You can view similar parts to DIA53S72420A when available in the Current Monitoring Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DIA53S72420A you can contact the distributor directly for product support, shipping queries etc.
Is the DIA53S72420A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DIA53S72420A have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for DIA53S72420A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DIA53S72420A often in real-time on the comparison pages.
What if I can't find stock of DIA53S72420A?
You can fill out our help required form which you can use to request a quote for DIA53S72420A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.