Status: | Unknown |
---|---|
Series: | DIA53 Series |
RoHS: | Compliant |
Product Range | DIA53 Series |
---|---|
Contact Configuration | SPST-NO |
Contact Current | 100mA |
Relay Mounting | DIN Rail |
Relay Terminals | Screw |
Contact Voltage VDC | 40VDC |
RoHS Compliant | Yes |
Relay, Current Sensing, Spst-No, 100A | Newark Electronics |
Where can I find additional details, specifications and documents for a DIA53S724100A?
Additional datasheets, footprints and schematics for DIA53S724100A are listed on our Part Details page. You can also find images and similar parts to DIA53S724100A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DIA53S724100A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DIA53S724100A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DIA53S724100A fall under?
The DIA53S724100A is listed under Switches & Relays > Relays > Current Monitoring Relays.
Can I view similar or alternative parts?
You can view similar parts to DIA53S724100A when available in the Current Monitoring Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DIA53S724100A you can contact the distributor directly for product support, shipping queries etc.
Is the DIA53S724100A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DIA53S724100A have stock available?
Authorised distributors including Chip One Stop, RS Americas and Newark Electronics have stock available or on a lead time for DIA53S724100A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DIA53S724100A often in real-time on the comparison pages.
What if I can't find stock of DIA53S724100A?
You can fill out our help required form which you can use to request a quote for DIA53S724100A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.